Visual Sound, Inc. 24" LED-Backlit Desktop Monitor w/ Integrated Speakers EA243WM-BK

Description
NEC Display Solutions The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set. The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set, is ideal for corporate clients and digital signage users requiring HDMI connectivity in a small screen size. The LED backlighting of the EA243WM allows for a slimmer profile, lighter weight and increased power savings compared to previous generation models. It offers touch-sensitive controls that are integrated into the bezel, making display adjustments easier and more intuitive than ever. Smart sensing technology automatically detects your work conditions to determine the proper display brightness with ambient light and human sensors. A comprehensive input panel, including HDMI, DisplayPort, DVI-D and VGA, connects users to the latest peripherals and future-proofs the investment. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance
Description
NEC Display Solutions The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set. The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set, is ideal for corporate clients and digital signage users requiring HDMI connectivity in a small screen size. The LED backlighting of the EA243WM allows for a slimmer profile, lighter weight and increased power savings compared to previous generation models. It offers touch-sensitive controls that are integrated into the bezel, making display adjustments easier and more intuitive than ever. Smart sensing technology automatically detects your work conditions to determine the proper display brightness with ambient light and human sensors. A comprehensive input panel, including HDMI, DisplayPort, DVI-D and VGA, connects users to the latest peripherals and future-proofs the investment. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" LED-Backlit Desktop Monitor w/ Integrated Speakers
EA243WM-BK
24" LED-Backlit Desktop Monitor w/ Integrated Speakers EA243WM-BK
NEC Display Solutions The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set. The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set, is ideal for corporate clients and digital signage users requiring HDMI connectivity in a small screen size. The LED backlighting of the EA243WM allows for a slimmer profile, lighter weight and increased power savings compared to previous generation models. It offers touch-sensitive controls that are integrated into the bezel, making display adjustments easier and more intuitive than ever. Smart sensing technology automatically detects your work conditions to determine the proper display brightness with ambient light and human sensors. A comprehensive input panel, including HDMI, DisplayPort, DVI-D and VGA, connects users to the latest peripherals and future-proofs the investment. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance

NEC Display Solutions

The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set.

The 24" NEC MultiSync EA243WM, a widescreen desktop display boasting high-performance, advanced technologies and a full feature set, is ideal for corporate clients and digital signage users requiring HDMI connectivity in a small screen size. The LED backlighting of the EA243WM allows for a slimmer profile, lighter weight and increased power savings compared to previous generation models. It offers touch-sensitive controls that are integrated into the bezel, making display adjustments easier and more intuitive than ever. Smart sensing technology automatically detects your work conditions to determine the proper display brightness with ambient light and human sensors. A comprehensive input panel, including HDMI, DisplayPort, DVI-D and VGA, connects users to the latest peripherals and future-proofs the investment.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs
  • Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever
  • Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power
  • ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs
  • ENERGY STAR 5.0 and TCO 5.1
  • EPEAT Gold compliance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EA243WM-BK
Product Name 24" LED-Backlit Desktop Monitor w/ Integrated Speakers
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD8 SBL Evolution (SDI only) - 917TS0069 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out (BNC)
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 8.46 inch (215 mm)
View Details
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details