Visual Sound, Inc. 23" Eco-Friendly Widescreen Desktop Monitor w/ IPS Panel EA232WMI-BK

Description
NEC Display Solutions The 23" NEC MultiSync EA232WMi (16:9 aspect ratio) not only delivers all of the latest display technologies and design accents to your desktop, it provides you with many eco-friendly benefits. Featuring an IPS panel, LED backlighting, DisplayPort input, an ambient light sensor and ECO Mode™, this widescreen model was developed with efficiency in mind. With its LED-backlit panel, Intelligent Power Manager (IPM) system, compact packaging among many other "green" features, this model consumes significantly less power consumption while maximizing your productivity. IPS active matrix LCD provides superior screen performance, including wide viewing angles and lifelike flesh tones LED backlight technology provides for industry-leading low power consumption and less hazardous materials 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Integrated USB 2.0 hub easily connects you to your peripherals DisplayPort input provides expanded connectivity with advanced technology Ambient light sensor allows for automatic brightness adjustment
Description
NEC Display Solutions The 23" NEC MultiSync EA232WMi (16:9 aspect ratio) not only delivers all of the latest display technologies and design accents to your desktop, it provides you with many eco-friendly benefits. Featuring an IPS panel, LED backlighting, DisplayPort input, an ambient light sensor and ECO Mode™, this widescreen model was developed with efficiency in mind. With its LED-backlit panel, Intelligent Power Manager (IPM) system, compact packaging among many other "green" features, this model consumes significantly less power consumption while maximizing your productivity. IPS active matrix LCD provides superior screen performance, including wide viewing angles and lifelike flesh tones LED backlight technology provides for industry-leading low power consumption and less hazardous materials 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Integrated USB 2.0 hub easily connects you to your peripherals DisplayPort input provides expanded connectivity with advanced technology Ambient light sensor allows for automatic brightness adjustment

Suppliers

Company
Product
Description
Supplier Links
23
Broomall, PA, USA
23" Eco-Friendly Widescreen Desktop Monitor w/ IPS Panel
EA232WMI-BK
23" Eco-Friendly Widescreen Desktop Monitor w/ IPS Panel EA232WMI-BK
NEC Display Solutions The 23" NEC MultiSync EA232WMi (16:9 aspect ratio) not only delivers all of the latest display technologies and design accents to your desktop, it provides you with many eco-friendly benefits. Featuring an IPS panel, LED backlighting, DisplayPort input, an ambient light sensor and ECO Mode™, this widescreen model was developed with efficiency in mind. With its LED-backlit panel, Intelligent Power Manager (IPM) system, compact packaging among many other "green" features, this model consumes significantly less power consumption while maximizing your productivity. IPS active matrix LCD provides superior screen performance, including wide viewing angles and lifelike flesh tones LED backlight technology provides for industry-leading low power consumption and less hazardous materials 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Integrated USB 2.0 hub easily connects you to your peripherals DisplayPort input provides expanded connectivity with advanced technology Ambient light sensor allows for automatic brightness adjustment

NEC Display Solutions

The 23" NEC MultiSync EA232WMi (16:9 aspect ratio) not only delivers all of the latest display technologies and design accents to your desktop, it provides you with many eco-friendly benefits. Featuring an IPS panel, LED backlighting, DisplayPort input, an ambient light sensor and ECO Mode™, this widescreen model was developed with efficiency in mind. With its LED-backlit panel, Intelligent Power Manager (IPM) system, compact packaging among many other "green" features, this model consumes significantly less power consumption while maximizing your productivity.

  • IPS active matrix LCD provides superior screen performance, including wide viewing angles and lifelike flesh tones
  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text
  • 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort
  • Integrated USB 2.0 hub easily connects you to your peripherals
  • DisplayPort input provides expanded connectivity with advanced technology
  • Ambient light sensor allows for automatic brightness adjustment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EA232WMI-BK
Product Name 23" Eco-Friendly Widescreen Desktop Monitor w/ IPS Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details