Visual Sound, Inc. Widescreen LCD Monitor EA222WMe

Description
NEC Display Solutions Take your environmental initiatives to the next level with the 22" NEC MultiSync EA222WMe, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The EA222WMe features an LED-backlit panel that provides the same brightness as other panel types while using 20% less power. Compared to previous generation NEC LCDs, this model consumes up to 52% less power overall, radiates up to 61% less heat, uses up to 15% less packaging, weighs up to 25% less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading brightness efficiency and low power consumption 16:10 widescreen format 30,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic adjustable stand (height-adjust, pivot, tilt & swivel) Three-step ambient light sensor for automatic brightness adjustment Energy conservation is paramount with ECO Mode, Intelligent Power Manager system, off-timer and vacation switch Resettable cost meter and carbon footprint meter track electricity and carbon savings, respectively
Description
NEC Display Solutions Take your environmental initiatives to the next level with the 22" NEC MultiSync EA222WMe, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The EA222WMe features an LED-backlit panel that provides the same brightness as other panel types while using 20% less power. Compared to previous generation NEC LCDs, this model consumes up to 52% less power overall, radiates up to 61% less heat, uses up to 15% less packaging, weighs up to 25% less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading brightness efficiency and low power consumption 16:10 widescreen format 30,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic adjustable stand (height-adjust, pivot, tilt & swivel) Three-step ambient light sensor for automatic brightness adjustment Energy conservation is paramount with ECO Mode, Intelligent Power Manager system, off-timer and vacation switch Resettable cost meter and carbon footprint meter track electricity and carbon savings, respectively

Suppliers

Company
Product
Description
Supplier Links
Widescreen LCD Monitor - EA222WMe - Visual Sound, Inc.
Broomall, PA, USA
Widescreen LCD Monitor
EA222WMe
Widescreen LCD Monitor EA222WMe
NEC Display Solutions Take your environmental initiatives to the next level with the 22" NEC MultiSync EA222WMe, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The EA222WMe features an LED-backlit panel that provides the same brightness as other panel types while using 20% less power. Compared to previous generation NEC LCDs, this model consumes up to 52% less power overall, radiates up to 61% less heat, uses up to 15% less packaging, weighs up to 25% less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading brightness efficiency and low power consumption 16:10 widescreen format 30,000:1 dynamic contrast ratio delivers amazingly detailed images and text 4-way ergonomic adjustable stand (height-adjust, pivot, tilt & swivel) Three-step ambient light sensor for automatic brightness adjustment Energy conservation is paramount with ECO Mode, Intelligent Power Manager system, off-timer and vacation switch Resettable cost meter and carbon footprint meter track electricity and carbon savings, respectively

NEC Display Solutions

Take your environmental initiatives to the next level with the 22" NEC MultiSync EA222WMe, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The EA222WMe features an LED-backlit panel that provides the same brightness as other panel types while using 20% less power. Compared to previous generation NEC LCDs, this model consumes up to 52% less power overall, radiates up to 61% less heat, uses up to 15% less packaging, weighs up to 25% less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments.

  • LED backlight technology provides for industry-leading brightness efficiency and low power consumption
  • 16:10 widescreen format
  • 30,000:1 dynamic contrast ratio delivers amazingly detailed images and text
  • 4-way ergonomic adjustable stand (height-adjust, pivot, tilt & swivel)
  • Three-step ambient light sensor for automatic brightness adjustment
  • Energy conservation is paramount with ECO Mode, Intelligent Power Manager system, off-timer and vacation switch
  • Resettable cost meter and carbon footprint meter track electricity and carbon savings, respectively
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EA222WMe
Product Name Widescreen LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD8 SBL Evolution (SDI only) - 917TS0069 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out (BNC)
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 8.46 inch (215 mm)
View Details
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details