Visual Sound, Inc. 46" Entry-Level Commercial-Grade Large-Screen Display w/ Integrated Tuner E462

Description
NEC Display Solutions The 46" NEC E462 second-generation, commercial-grade large-screen LCD display offers value-driven digital signage capabilities with impressive professional screen performance. Featuring RS-232C control, this display makes professional display management easy, and an upgraded B-DID panel enables a 3-year limited warranty. Boasting an impressive full HD resolution with three HDMI inputs, integrated USB media player and a variety of display settings, the E462 delivers stunning visual impact with high static contrast ratio and low power consumption. Built-in features include an analog/digital tuner, swivel stand, low-profile stereo speakers and closed captioning. The E462 was designed for implementation in educational environments, corporate lobbies, boardrooms and small conference rooms, while addressing digital signage needs in retail stores, waiting rooms and health clubs. RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays Upgraded B-DID panel enables a 3-year NEC limited warranty USB media player allows users to view .jpg images and listen to MP3 music files Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Comprehensive input panel connects you to the latest peripherals, including HDMI (with PC resolution support), analog RGB, Composite, Component Built-in, low-profile 10W speakers enhance the experience with superior sound
Description
NEC Display Solutions The 46" NEC E462 second-generation, commercial-grade large-screen LCD display offers value-driven digital signage capabilities with impressive professional screen performance. Featuring RS-232C control, this display makes professional display management easy, and an upgraded B-DID panel enables a 3-year limited warranty. Boasting an impressive full HD resolution with three HDMI inputs, integrated USB media player and a variety of display settings, the E462 delivers stunning visual impact with high static contrast ratio and low power consumption. Built-in features include an analog/digital tuner, swivel stand, low-profile stereo speakers and closed captioning. The E462 was designed for implementation in educational environments, corporate lobbies, boardrooms and small conference rooms, while addressing digital signage needs in retail stores, waiting rooms and health clubs. RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays Upgraded B-DID panel enables a 3-year NEC limited warranty USB media player allows users to view .jpg images and listen to MP3 music files Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Comprehensive input panel connects you to the latest peripherals, including HDMI (with PC resolution support), analog RGB, Composite, Component Built-in, low-profile 10W speakers enhance the experience with superior sound

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" Entry-Level Commercial-Grade Large-Screen Display w/ Integrated Tuner
E462
46" Entry-Level Commercial-Grade Large-Screen Display w/ Integrated Tuner E462
NEC Display Solutions The 46" NEC E462 second-generation, commercial-grade large-screen LCD display offers value-driven digital signage capabilities with impressive professional screen performance. Featuring RS-232C control, this display makes professional display management easy, and an upgraded B-DID panel enables a 3-year limited warranty. Boasting an impressive full HD resolution with three HDMI inputs, integrated USB media player and a variety of display settings, the E462 delivers stunning visual impact with high static contrast ratio and low power consumption. Built-in features include an analog/digital tuner, swivel stand, low-profile stereo speakers and closed captioning. The E462 was designed for implementation in educational environments, corporate lobbies, boardrooms and small conference rooms, while addressing digital signage needs in retail stores, waiting rooms and health clubs. RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays Upgraded B-DID panel enables a 3-year NEC limited warranty USB media player allows users to view .jpg images and listen to MP3 music files Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Comprehensive input panel connects you to the latest peripherals, including HDMI (with PC resolution support), analog RGB, Composite, Component Built-in, low-profile 10W speakers enhance the experience with superior sound

NEC Display Solutions

The 46" NEC E462 second-generation, commercial-grade large-screen LCD display offers value-driven digital signage capabilities with impressive professional screen performance. Featuring RS-232C control, this display makes professional display management easy, and an upgraded B-DID panel enables a 3-year limited warranty. Boasting an impressive full HD resolution with three HDMI inputs, integrated USB media player and a variety of display settings, the E462 delivers stunning visual impact with high static contrast ratio and low power consumption. Built-in features include an analog/digital tuner, swivel stand, low-profile stereo speakers and closed captioning. The E462 was designed for implementation in educational environments, corporate lobbies, boardrooms and small conference rooms, while addressing digital signage needs in retail stores, waiting rooms and health clubs.

  • RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays
  • Upgraded B-DID panel enables a 3-year NEC limited warranty
  • USB media player allows users to view .jpg images and listen to MP3 music files
  • Full 1080p high-definition resolution provides stunning detail
  • Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Comprehensive input panel connects you to the latest peripherals, including HDMI (with PC resolution support), analog RGB, Composite, Component
  • Built-in, low-profile 10W speakers enhance the experience with superior sound
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E462
Product Name 46" Entry-Level Commercial-Grade Large-Screen Display w/ Integrated Tuner
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Express Plus Series Industrial LCD Display - EXP1710-PL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details