Visual Sound, Inc. 42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount E4282U

Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount
E4282U
42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount E4282U
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV

E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E4282U
Product Name 42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details