Visual Sound, Inc. 42-Inch Large-Screen LCD Display E421

Description
NEC Display Solutions Take advantage of professional screen performance at an unrivaled value with the 42" NEC E421, a large-screen LCD display that boasts feature-rich affordability. Boasting an impressive 1920 x 1080 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience Advanced video settings ensure source material is displayed properly and accurately
Description
NEC Display Solutions Take advantage of professional screen performance at an unrivaled value with the 42" NEC E421, a large-screen LCD display that boasts feature-rich affordability. Boasting an impressive 1920 x 1080 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience Advanced video settings ensure source material is displayed properly and accurately

Suppliers

Company
Product
Description
Supplier Links
42-Inch Large-Screen LCD Display - E421 - Visual Sound, Inc.
Broomall, PA, USA
42-Inch Large-Screen LCD Display
E421
42-Inch Large-Screen LCD Display E421
NEC Display Solutions Take advantage of professional screen performance at an unrivaled value with the 42" NEC E421, a large-screen LCD display that boasts feature-rich affordability. Boasting an impressive 1920 x 1080 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience Advanced video settings ensure source material is displayed properly and accurately

NEC Display Solutions

Take advantage of professional screen performance at an unrivaled value with the 42" NEC E421, a large-screen LCD display that boasts feature-rich affordability. Boasting an impressive 1920 x 1080 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs.

  • 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio
  • Low power consumption contributes to a lower total cost of ownership
  • Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video
  • Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Built-in, low-profile 10W speakers enhance the experience with superior sound
  • Multiple picture modes adjust the picture appearance for an optimal viewing experience
  • Advanced video settings ensure source material is displayed properly and accurately
Supplier's Site
NEC E Series 42
Broomall, PA, USA
NEC E Series 42" LCD Monitor
E421
NEC E Series 42" LCD Monitor E421
Black Box Network Services NEC E Series 42in LCD Monitor A professional-grade LCD for monitoring and digital signage applications.

Black Box Network Services

NEC E Series 42in LCD Monitor

A professional-grade LCD for monitoring and digital signage applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E421
Product Name 42-Inch Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
42
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details