Visual Sound, Inc. EIAJ Rectangular 34 Pin Male E34M

Description
TecNec Distributing EIAJ Rectangular 34 Pin Male Connector.
Description
TecNec Distributing EIAJ Rectangular 34 Pin Male Connector.

Suppliers

Company
Product
Description
Supplier Links
EIAJ Rectangular 34 Pin Male - E34M - Visual Sound, Inc.
Broomall, PA, USA
EIAJ Rectangular 34 Pin Male
E34M
EIAJ Rectangular 34 Pin Male E34M
TecNec Distributing EIAJ Rectangular 34 Pin Male Connector.

TecNec Distributing

EIAJ Rectangular 34 Pin Male Connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number E34M
Product Name EIAJ Rectangular 34 Pin Male
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers