Visual Sound, Inc. 32-Inch Large-Screen LCD Display E321

Description
NEC Display Solutions Enjoy feature-rich affordability with the 32" NEC E321, a value-driven, large-screen LCD display that delivers professional screen performance. Boasting an impressive 1366 x 768 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 1366 x 768 full high-definition image with up to 450 cd/m2 brightness and 2000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience Advanced video settings ensure source material is displayed properly and accurately
Description
NEC Display Solutions Enjoy feature-rich affordability with the 32" NEC E321, a value-driven, large-screen LCD display that delivers professional screen performance. Boasting an impressive 1366 x 768 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 1366 x 768 full high-definition image with up to 450 cd/m2 brightness and 2000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience Advanced video settings ensure source material is displayed properly and accurately

Suppliers

Company
Product
Description
Supplier Links
32-Inch Large-Screen LCD Display - E321 - Visual Sound, Inc.
Broomall, PA, USA
32-Inch Large-Screen LCD Display
E321
32-Inch Large-Screen LCD Display E321
NEC Display Solutions Enjoy feature-rich affordability with the 32" NEC E321, a value-driven, large-screen LCD display that delivers professional screen performance. Boasting an impressive 1366 x 768 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 1366 x 768 full high-definition image with up to 450 cd/m2 brightness and 2000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience Advanced video settings ensure source material is displayed properly and accurately

NEC Display Solutions

Enjoy feature-rich affordability with the 32" NEC E321, a value-driven, large-screen LCD display that delivers professional screen performance. Boasting an impressive 1366 x 768 full HD resolution, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs.

  • 1366 x 768 full high-definition image with up to 450 cd/m2 brightness and 2000:1 contrast ratio
  • Low power consumption contributes to a lower total cost of ownership
  • Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video
  • Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Built-in, low-profile 10W speakers enhance the experience with superior sound
  • Multiple picture modes adjust the picture appearance for an optimal viewing experience
  • Advanced video settings ensure source material is displayed properly and accurately
Supplier's Site
NEC E Series 32
Broomall, PA, USA
NEC E Series 32" LCD Monitor
E321
NEC E Series 32" LCD Monitor E321
Black Box Network Services NEC E Series 32in LCD Monitor A professional-grade LCD for monitoring and digital signage applications.

Black Box Network Services

NEC E Series 32in LCD Monitor

A professional-grade LCD for monitoring and digital signage applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E321
Product Name 32-Inch Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
82
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details