Visual Sound, Inc. 22" Touch Screen LCD Monitor PanelMount/Front Mount with Speakers USB E2260U

Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E2260 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for panel mount/front mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E2260 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for panel mount/front mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" Touch Screen LCD Monitor PanelMount/Front Mount with Speakers USB
E2260U
22" Touch Screen LCD Monitor PanelMount/Front Mount with Speakers USB E2260U
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E2260 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for panel mount/front mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV

E2260 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for panel mount/front mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E2260U
Product Name 22" Touch Screen LCD Monitor PanelMount/Front Mount with Speakers USB
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details