Visual Sound, Inc. 24" Class (24.0" measured diagonally) LCD Widescreen Monitor E2211PU / E2411PU

Description
LG Electronics, U.S.A LED, Super Energy Saving Go wide with the LG E11 series WIDESCREEN LCD monitors. Designed with a remarkable 5M:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt and height adjustable stand while the pivot function allows you to rotate from landscape to portrait modes. From web browsing to desktop publishing, the E11 series can enhance productivity in professional environments. It also comes with Super Energy Saving function to reduce power consumption.
Description
LG Electronics, U.S.A LED, Super Energy Saving Go wide with the LG E11 series WIDESCREEN LCD monitors. Designed with a remarkable 5M:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt and height adjustable stand while the pivot function allows you to rotate from landscape to portrait modes. From web browsing to desktop publishing, the E11 series can enhance productivity in professional environments. It also comes with Super Energy Saving function to reduce power consumption.

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" Class (24.0" measured diagonally) LCD Widescreen Monitor
E2211PU / E2411PU
24" Class (24.0" measured diagonally) LCD Widescreen Monitor E2211PU / E2411PU
LG Electronics, U.S.A LED, Super Energy Saving Go wide with the LG E11 series WIDESCREEN LCD monitors. Designed with a remarkable 5M:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt and height adjustable stand while the pivot function allows you to rotate from landscape to portrait modes. From web browsing to desktop publishing, the E11 series can enhance productivity in professional environments. It also comes with Super Energy Saving function to reduce power consumption.

LG Electronics, U.S.A

LED, Super Energy Saving

Go wide with the LG E11 series WIDESCREEN LCD monitors. Designed with a remarkable 5M:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt and height adjustable stand while the pivot function allows you to rotate from landscape to portrait modes. From web browsing to desktop publishing, the E11 series can enhance productivity in professional environments. It also comes with Super Energy Saving function to reduce power consumption.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E2211PU / E2411PU
Product Name 24" Class (24.0" measured diagonally) LCD Widescreen Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
22
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details