Visual Sound, Inc. 22" class (22" diagonal), LED-backlit, EPEAT Gold Rated, 1680*1050 Resolution E2210T-BN

Description
LG Electronics, U.S.A 22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT® Gold Rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt adjustable stand Go Wide and Green with the LG E2210T Widescreen LED-backlit LCD monitor that has the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the E2210T can enhance productivity in professional environments. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors EPEAT® Gold Rated DVI-D and Analog (D-SUB) Connectivity Remarkable 5,000,000:1 (DFC) Contrast Ratio 5ms Response Time Tilt Adjustable Stand VESA™ Compliant Wall Mount ENERGY STAR® 5.0 & RoHS Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A 22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT® Gold Rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt adjustable stand Go Wide and Green with the LG E2210T Widescreen LED-backlit LCD monitor that has the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the E2210T can enhance productivity in professional environments. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors EPEAT® Gold Rated DVI-D and Analog (D-SUB) Connectivity Remarkable 5,000,000:1 (DFC) Contrast Ratio 5ms Response Time Tilt Adjustable Stand VESA™ Compliant Wall Mount ENERGY STAR® 5.0 & RoHS Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (22" diagonal), LED-backlit, EPEAT Gold Rated, 1680*1050 Resolution
E2210T-BN
22" class (22" diagonal), LED-backlit, EPEAT Gold Rated, 1680*1050 Resolution E2210T-BN
LG Electronics, U.S.A 22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT® Gold Rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt adjustable stand Go Wide and Green with the LG E2210T Widescreen LED-backlit LCD monitor that has the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the E2210T can enhance productivity in professional environments. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors EPEAT® Gold Rated DVI-D and Analog (D-SUB) Connectivity Remarkable 5,000,000:1 (DFC) Contrast Ratio 5ms Response Time Tilt Adjustable Stand VESA™ Compliant Wall Mount ENERGY STAR® 5.0 & RoHS Compliant 3 Year Limited Warranty

LG Electronics, U.S.A

22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT® Gold Rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt adjustable stand

Go Wide and Green with the LG E2210T Widescreen LED-backlit LCD monitor that has the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 contrast ratio (DFC), 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. From web surfing to desktop publishing, the E2210T can enhance productivity in professional environments.

  • LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors
  • EPEAT® Gold Rated
  • DVI-D and Analog (D-SUB) Connectivity
  • Remarkable 5,000,000:1 (DFC) Contrast Ratio
  • 5ms Response Time
  • Tilt Adjustable Stand
  • VESA™ Compliant Wall Mount
  • ENERGY STAR® 5.0 & RoHS Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E2210T-BN
Product Name 22" class (22" diagonal), LED-backlit, EPEAT Gold Rated, 1680*1050 Resolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - PGT400 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details