Visual Sound, Inc. 19" class (18.5" measured diagonally) LCD Widescreen Monitor E1940S-PN

Description
LG Electronics, U.S.A LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors 1360 x 768 Resolution Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time Analog (15-pin D-sub) Input Windows® 7 Certified Integrated f-ENGINE™ - picture quality enhancing chip Photo Effect Function - convenient for color correction of photographs and movies, screen images can be adjusted to Monochrome, Sepia or to the Gaussian Blur effect. EPA ENERGY STAR® 5.0 Qualified 3 Year Limited Warranty
Description
LG Electronics, U.S.A LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors 1360 x 768 Resolution Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time Analog (15-pin D-sub) Input Windows® 7 Certified Integrated f-ENGINE™ - picture quality enhancing chip Photo Effect Function - convenient for color correction of photographs and movies, screen images can be adjusted to Monochrome, Sepia or to the Gaussian Blur effect. EPA ENERGY STAR® 5.0 Qualified 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" class (18.5" measured diagonally) LCD Widescreen Monitor
E1940S-PN
19" class (18.5" measured diagonally) LCD Widescreen Monitor E1940S-PN
LG Electronics, U.S.A LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors 1360 x 768 Resolution Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time Analog (15-pin D-sub) Input Windows® 7 Certified Integrated f-ENGINE™ - picture quality enhancing chip Photo Effect Function - convenient for color correction of photographs and movies, screen images can be adjusted to Monochrome, Sepia or to the Gaussian Blur effect. EPA ENERGY STAR® 5.0 Qualified 3 Year Limited Warranty

LG Electronics, U.S.A

LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series.

Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit.

  • LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors
  • 1360 x 768 Resolution
  • Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio
  • 5ms Response Time
  • Analog (15-pin D-sub) Input
  • Windows® 7 Certified
  • Integrated f-ENGINE™ - picture quality enhancing chip
  • Photo Effect Function - convenient for color correction of photographs and movies, screen images can be adjusted to Monochrome, Sepia or to the
  • Gaussian Blur effect.
  • EPA ENERGY STAR® 5.0 Qualified
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E1940S-PN
Product Name 19" class (18.5" measured diagonally) LCD Widescreen Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
12.1
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details