Visual Sound, Inc. 17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini or PC mini computer attached E1781U- Mac

Description
CyberTouchr CyberTouch CyberTouchAV Touchscreen Monitor E1781 is a professional-grade 17.1" integrated touch screen LCD monitor designed specifically panel-Mount/Front-Mo unt applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.
Description
CyberTouchr CyberTouch CyberTouchAV Touchscreen Monitor E1781 is a professional-grade 17.1" integrated touch screen LCD monitor designed specifically panel-Mount/Front-Mo unt applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
17.1
Broomall, PA, USA
17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini or PC mini computer attached
E1781U- Mac
17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini or PC mini computer attached E1781U- Mac
CyberTouchr CyberTouch CyberTouchAV Touchscreen Monitor E1781 is a professional-grade 17.1" integrated touch screen LCD monitor designed specifically panel-Mount/Front-Mo unt applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.

CyberTouchr CyberTouch CyberTouchAV Touchscreen Monitor

E1781 is a professional-grade 17.1" integrated touch screen LCD monitor designed specifically panel-Mount/Front-Mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1781U- Mac
Product Name 17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini or PC mini computer attached
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details