Visual Sound, Inc. 17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with Serial Connection E1781S

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781S is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781S is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
17.1
Broomall, PA, USA
17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with Serial Connection
E1781S
17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with Serial Connection E1781S
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781S is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E1781S is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1781S
Product Name 17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with Serial Connection
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details