Visual Sound, Inc. 17" Wide Screen Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection E1780U

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1780U is a professional-grade 17.0" integrated Touch screen LCD monitor designed for Panel-Mount/Front-Mo unt applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1780U is a professional-grade 17.0" integrated Touch screen LCD monitor designed for Panel-Mount/Front-Mo unt applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Wide Screen Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection
E1780U
17" Wide Screen Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection E1780U
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1780U is a professional-grade 17.0" integrated Touch screen LCD monitor designed for Panel-Mount/Front-Mo unt applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E1780U is a professional-grade 17.0" integrated Touch screen LCD monitor designed for Panel-Mount/Front-Mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1780U
Product Name 17" Wide Screen Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Control Panel - 762-6303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers