CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor
E1581U is a professional-grade 15.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | E1581U |
| Product Name | 15.1" Standard Format LCD Touch Monitor with USB Connection - Panel-Mount/Front-Mount |
| Screen Type | LCD or other Flat Panel Display |