Visual Sound, Inc. EUROLIVE PERFORMER E1220

Description
Behringer Audio Professional 400-Watt 12 inch PA Loudspeaker/Floor Monitor Affordable to the max. The smaller of the two new PERFORMER Series twins -- the unbelievably affordable E1220 utilizes the same advanced construction packaged in a more compact casing with a 12 inch long-excursion bass driver that provides deep bass and acoustic power. You get the same proprietary BEHRINGER 1 inch HF driver with professional wide dispersion horn with effective HF driver protection integrated. The result is truly impressive: an ultra-wide frequency range from 55 Hz to 20 kHz. Arrange the E1220s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. The entire EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- providing worry-free musical fun galore.
Description
Behringer Audio Professional 400-Watt 12 inch PA Loudspeaker/Floor Monitor Affordable to the max. The smaller of the two new PERFORMER Series twins -- the unbelievably affordable E1220 utilizes the same advanced construction packaged in a more compact casing with a 12 inch long-excursion bass driver that provides deep bass and acoustic power. You get the same proprietary BEHRINGER 1 inch HF driver with professional wide dispersion horn with effective HF driver protection integrated. The result is truly impressive: an ultra-wide frequency range from 55 Hz to 20 kHz. Arrange the E1220s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. The entire EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- providing worry-free musical fun galore.

Suppliers

Company
Product
Description
Supplier Links
EUROLIVE PERFORMER - E1220 - Visual Sound, Inc.
Broomall, PA, USA
EUROLIVE PERFORMER
E1220
EUROLIVE PERFORMER E1220
Behringer Audio Professional 400-Watt 12 inch PA Loudspeaker/Floor Monitor Affordable to the max. The smaller of the two new PERFORMER Series twins -- the unbelievably affordable E1220 utilizes the same advanced construction packaged in a more compact casing with a 12 inch long-excursion bass driver that provides deep bass and acoustic power. You get the same proprietary BEHRINGER 1 inch HF driver with professional wide dispersion horn with effective HF driver protection integrated. The result is truly impressive: an ultra-wide frequency range from 55 Hz to 20 kHz. Arrange the E1220s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. The entire EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- providing worry-free musical fun galore.

Behringer Audio

Professional 400-Watt 12 inch PA Loudspeaker/Floor Monitor

Affordable to the max. The smaller of the two new PERFORMER Series twins -- the unbelievably affordable E1220 utilizes the same advanced construction packaged in a more compact casing with a 12 inch long-excursion bass driver that provides deep bass and acoustic power. You get the same proprietary BEHRINGER 1 inch HF driver with professional wide dispersion horn with effective HF driver protection integrated. The result is truly impressive: an ultra-wide frequency range from 55 Hz to 20 kHz. Arrange the E1220s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. The entire EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- providing worry-free musical fun galore.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number E1220
Product Name EUROLIVE PERFORMER
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details