Visual Sound, Inc. 7" wide screen panel-mount/front-mount touch screen monitor with USB connection and Mac Mini attached E0780U-Mac

Description
CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.
Description
CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" wide screen panel-mount/front-mount touch screen monitor with USB connection and Mac Mini attached
E0780U-Mac
7" wide screen panel-mount/front-mount touch screen monitor with USB connection and Mac Mini attached E0780U-Mac
CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch

E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E0780U-Mac
Product Name 7" wide screen panel-mount/front-mount touch screen monitor with USB connection and Mac Mini attached
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Control Panel - 762-4303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02150A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.66 inch (245 mm)
View Details
3 suppliers
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details