Visual Sound, Inc. 7" wide screen panel-mount/front-mount touch screen monitor with serial connection E0780S

Description
CyberTouch TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.
Description
CyberTouch TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" wide screen panel-mount/front-mount touch screen monitor with serial connection
E0780S
7" wide screen panel-mount/front-mount touch screen monitor with serial connection E0780S
CyberTouch TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

CyberTouch TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV

E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E0780S
Product Name 7" wide screen panel-mount/front-mount touch screen monitor with serial connection
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS00-12.1A-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details