Visual Sound, Inc. 7" wide screen panel-mount/front-mount touch screen monitor with USB connection Mac Mini with Win 7 attached E0780-Mac/Win7

Description
CyberTouch. TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.
Description
CyberTouch. TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" wide screen panel-mount/front-mount touch screen monitor with USB connection Mac Mini with Win 7 attached
E0780-Mac/Win7
7" wide screen panel-mount/front-mount touch screen monitor with USB connection Mac Mini with Win 7 attached E0780-Mac/Win7
CyberTouch. TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

CyberTouch. TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV

E0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E0780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E0780-Mac/Win7
Product Name 7" wide screen panel-mount/front-mount touch screen monitor with USB connection Mac Mini with Win 7 attached
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details