Visual Sound, Inc. Cardioid Vocal Stage Microphone e 935

Description
Sennheiser Electronic Corp. The e935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip
Description
Sennheiser Electronic Corp. The e935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip

Suppliers

Company
Product
Description
Supplier Links
Cardioid Vocal Stage Microphone - e 935 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Vocal Stage Microphone
e 935
Cardioid Vocal Stage Microphone e 935
Sennheiser Electronic Corp. The e935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip

Sennheiser Electronic Corp.

The e935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies.

  • Metal construction: Rugged and reliable
  • Shock-mounted capsule: Low sensitivity to impact and handling noise
  • Cardioid pickup pattern: Insulation from other on-stage signals
  • Hum compensating coil: Reduces electrical interference
  • Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate
  • Falcon ring: Consistent sound over time
  • Made in Germany
  • Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 935
Product Name Cardioid Vocal Stage Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - M70 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 60 to 10000 Hz
Sensitivity 37 mV/Pa (255102 mV/psi)
View Details