Visual Sound, Inc. Pre-Polarized Condenser Microphone with Half-Cardioid Pick-Up Pattern e 912 S

Description
Sennheiser Electronic Corp. The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Programmable membrane switch Unobtrusive, flat design Extremely rugged sound inlet basket Shock-absorbing rubber base Available in black, white, or non-reflective Nextel® grey Mounting slots for fixed installation in tables, lecterns, etc. Gold-plated XLR connector Integrated electronics (instead of in-line preamp) An internal DIP switch bank provides the following features: on/off (factory preset), push-to-talk button (PTT), push-to-mute button (PTM) or permanently switched on (ON) The frequency response curve can be changed via a second DIP switch bank: low cut, low and high boost (factory preset), low boost or linear (see e 912).
Description
Sennheiser Electronic Corp. The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Programmable membrane switch Unobtrusive, flat design Extremely rugged sound inlet basket Shock-absorbing rubber base Available in black, white, or non-reflective Nextel® grey Mounting slots for fixed installation in tables, lecterns, etc. Gold-plated XLR connector Integrated electronics (instead of in-line preamp) An internal DIP switch bank provides the following features: on/off (factory preset), push-to-talk button (PTT), push-to-mute button (PTM) or permanently switched on (ON) The frequency response curve can be changed via a second DIP switch bank: low cut, low and high boost (factory preset), low boost or linear (see e 912).

Suppliers

Company
Product
Description
Supplier Links
Pre-Polarized Condenser Microphone with Half-Cardioid Pick-Up Pattern - e 912 S - Visual Sound, Inc.
Broomall, PA, USA
Pre-Polarized Condenser Microphone with Half-Cardioid Pick-Up Pattern
e 912 S
Pre-Polarized Condenser Microphone with Half-Cardioid Pick-Up Pattern e 912 S
Sennheiser Electronic Corp. The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Programmable membrane switch Unobtrusive, flat design Extremely rugged sound inlet basket Shock-absorbing rubber base Available in black, white, or non-reflective Nextel® grey Mounting slots for fixed installation in tables, lecterns, etc. Gold-plated XLR connector Integrated electronics (instead of in-line preamp) An internal DIP switch bank provides the following features: on/off (factory preset), push-to-talk button (PTT), push-to-mute button (PTM) or permanently switched on (ON) The frequency response curve can be changed via a second DIP switch bank: low cut, low and high boost (factory preset), low boost or linear (see e 912).

Sennheiser Electronic Corp.

The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch.

  • Programmable membrane switch
  • Unobtrusive, flat design
  • Extremely rugged sound inlet basket
  • Shock-absorbing rubber base
  • Available in black, white, or non-reflective Nextel® grey
  • Mounting slots for fixed installation in tables, lecterns, etc.
  • Gold-plated XLR connector
  • Integrated electronics (instead of in-line preamp)
  • An internal DIP switch bank provides the following features: on/off (factory preset), push-to-talk button (PTT), push-to-mute button (PTM) or permanently switched on (ON)
  • The frequency response curve can be changed via a second DIP switch bank: low cut, low and high boost (factory preset), low boost or linear (see e 912).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 912 S
Product Name Pre-Polarized Condenser Microphone with Half-Cardioid Pick-Up Pattern
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers