Visual Sound, Inc. Professional Condenser Instrument Mic for evolution wireless e 908B-ew

Description
Sennheiser Electronic Corp. The e908B-ew condenser instrument microphone was especially designed for wind instruments. It ships without a preamp but is evolution wireless-ready with a 3.5mm ew locking miniplug.
Description
Sennheiser Electronic Corp. The e908B-ew condenser instrument microphone was especially designed for wind instruments. It ships without a preamp but is evolution wireless-ready with a 3.5mm ew locking miniplug.

Suppliers

Company
Product
Description
Supplier Links
Professional Condenser Instrument Mic for evolution wireless - e 908B-ew - Visual Sound, Inc.
Broomall, PA, USA
Professional Condenser Instrument Mic for evolution wireless
e 908B-ew
Professional Condenser Instrument Mic for evolution wireless e 908B-ew
Sennheiser Electronic Corp. The e908B-ew condenser instrument microphone was especially designed for wind instruments. It ships without a preamp but is evolution wireless-ready with a 3.5mm ew locking miniplug.

Sennheiser Electronic Corp.

The e908B-ew condenser instrument microphone was especially designed for wind instruments. It ships without a preamp but is evolution wireless-ready with a 3.5mm ew locking miniplug.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 908B-ew
Product Name Professional Condenser Instrument Mic for evolution wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details