Visual Sound, Inc. Professional Cardioid Dynamic Vocal Microphone e 838

Description
Sennheiser Electronic Corp. The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently suppresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference. Sennheiser e838 Dynamic Microphone Features: Rugged metal body Shock-mounted capsule Frequency-independen t directivity Exceptional feedback rejection Excellent vocal projection Humbucking coil Includes microphone clamp and heavy duty pouch
Description
Sennheiser Electronic Corp. The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently suppresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference. Sennheiser e838 Dynamic Microphone Features: Rugged metal body Shock-mounted capsule Frequency-independen t directivity Exceptional feedback rejection Excellent vocal projection Humbucking coil Includes microphone clamp and heavy duty pouch

Suppliers

Company
Product
Description
Supplier Links
Professional Cardioid Dynamic Vocal Microphone - e 838 - Visual Sound, Inc.
Broomall, PA, USA
Professional Cardioid Dynamic Vocal Microphone
e 838
Professional Cardioid Dynamic Vocal Microphone e 838
Sennheiser Electronic Corp. The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently suppresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference. Sennheiser e838 Dynamic Microphone Features: Rugged metal body Shock-mounted capsule Frequency-independen t directivity Exceptional feedback rejection Excellent vocal projection Humbucking coil Includes microphone clamp and heavy duty pouch

Sennheiser Electronic Corp.

The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently suppresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference.

  • Sennheiser e838 Dynamic Microphone Features:
  • Rugged metal body
  • Shock-mounted capsule
  • Frequency-independent directivity
  • Exceptional feedback rejection
  • Excellent vocal projection
  • Humbucking coil
  • Includes microphone clamp and heavy duty pouch
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 838
Product Name Professional Cardioid Dynamic Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM6 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 19000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details