Visual Sound, Inc. evolution Drum Microphone e 604

Description
Sennheiser Electronic Corp. The e604 is a cardioid microphone especially suitable for use with drums and brass instruments. The frequency response and cardioid pick-up pattern are optimized for drum sets and other percussion instrument miking, while also producing exceptional results on all forms of brass and woodwind. An integral stand mount screws directly onto mic stands and included MZH604 clip attaches mic to rim or suspension mount of drums. Very high sound pressure level handling, in excess of 160 dB, is combined with a balanced, clear, low distortion signal similar to a high-end studio condenser microphone. Lightweight voice coil provides extended high frequency and rapid transient response. A tough reinforced glass fiber body takes the knocks and shocks and suppresses impact noise. Metal construction - rugged and reliable Shock mounted capsule - Low sensitivity to impact and handling noise Very high sound pressure handling capability Hum compensating coil - reduces electrical interference Compact design - easy to position Integral stand mount - easy positioning Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time
Description
Sennheiser Electronic Corp. The e604 is a cardioid microphone especially suitable for use with drums and brass instruments. The frequency response and cardioid pick-up pattern are optimized for drum sets and other percussion instrument miking, while also producing exceptional results on all forms of brass and woodwind. An integral stand mount screws directly onto mic stands and included MZH604 clip attaches mic to rim or suspension mount of drums. Very high sound pressure level handling, in excess of 160 dB, is combined with a balanced, clear, low distortion signal similar to a high-end studio condenser microphone. Lightweight voice coil provides extended high frequency and rapid transient response. A tough reinforced glass fiber body takes the knocks and shocks and suppresses impact noise. Metal construction - rugged and reliable Shock mounted capsule - Low sensitivity to impact and handling noise Very high sound pressure handling capability Hum compensating coil - reduces electrical interference Compact design - easy to position Integral stand mount - easy positioning Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time

Suppliers

Company
Product
Description
Supplier Links
evolution Drum Microphone - e 604 - Visual Sound, Inc.
Broomall, PA, USA
evolution Drum Microphone
e 604
evolution Drum Microphone e 604
Sennheiser Electronic Corp. The e604 is a cardioid microphone especially suitable for use with drums and brass instruments. The frequency response and cardioid pick-up pattern are optimized for drum sets and other percussion instrument miking, while also producing exceptional results on all forms of brass and woodwind. An integral stand mount screws directly onto mic stands and included MZH604 clip attaches mic to rim or suspension mount of drums. Very high sound pressure level handling, in excess of 160 dB, is combined with a balanced, clear, low distortion signal similar to a high-end studio condenser microphone. Lightweight voice coil provides extended high frequency and rapid transient response. A tough reinforced glass fiber body takes the knocks and shocks and suppresses impact noise. Metal construction - rugged and reliable Shock mounted capsule - Low sensitivity to impact and handling noise Very high sound pressure handling capability Hum compensating coil - reduces electrical interference Compact design - easy to position Integral stand mount - easy positioning Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time

Sennheiser Electronic Corp.

The e604 is a cardioid microphone especially suitable for use with drums and brass instruments. The frequency response and cardioid pick-up pattern are optimized for drum sets and other percussion instrument miking, while also producing exceptional results on all forms of brass and woodwind. An integral stand mount screws directly onto mic stands and included MZH604 clip attaches mic to rim or suspension mount of drums. Very high sound pressure level handling, in excess of 160 dB, is combined with a balanced, clear, low distortion signal similar to a high-end studio condenser microphone. Lightweight voice coil provides extended high frequency and rapid transient response. A tough reinforced glass fiber body takes the knocks and shocks and suppresses impact noise.

  • Metal construction - rugged and reliable
  • Shock mounted capsule - Low sensitivity to impact and handling noise
  • Very high sound pressure handling capability
  • Hum compensating coil - reduces electrical interference
  • Compact design - easy to position
  • Integral stand mount - easy positioning
  • Neodynum ferrous magnet with boron - keeps mic stable regardless of climate
  • Falcon ring - consistent sound over time
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 604
Product Name evolution Drum Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details