Visual Sound, Inc. 2x6 FIR-Drive Loudspeaker Processor Dx46

Description
Electro-Voice The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it.
Description
Electro-Voice The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it.

Suppliers

Company
Product
Description
Supplier Links
2x6 FIR-Drive Loudspeaker Processor - Dx46 - Visual Sound, Inc.
Broomall, PA, USA
2x6 FIR-Drive Loudspeaker Processor
Dx46
2x6 FIR-Drive Loudspeaker Processor Dx46
Electro-Voice The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it.

Electro-Voice

The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface with an integrated switch for connectivity. IRIS-Net allows complete control, configuration, and supervision through standard or customized interfaces; IRIS-Net allows the ultimate in flexibility for controlling what you want to control-how you want to control it.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Dx46
Product Name 2x6 FIR-Drive Loudspeaker Processor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 77 dB
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details