Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Dia x 10.5in Deep DX108

Description
Lowell Manufacturing Company DX108 (round): (1 cu.ft.) 15" dia. x 10.5"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H
Description
Lowell Manufacturing Company DX108 (round): (1 cu.ft.) 15" dia. x 10.5"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Dia x 10.5in Deep - DX108 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Dia x 10.5in Deep
DX108
Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Dia x 10.5in Deep DX108
Lowell Manufacturing Company DX108 (round): (1 cu.ft.) 15" dia. x 10.5"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H

Lowell Manufacturing Company

DX108 (round): (1 cu.ft.) 15" dia. x 10.5"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX108
Product Name Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Dia x 10.5in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details