Visual Sound, Inc. Transmit and receive antennas dwcs 2.4 ANT

Description
IRP Professional Sound Products Set of transmit and receive antennas, 2.4 GHz, incl. adapter cables (two pieces)
Description
IRP Professional Sound Products Set of transmit and receive antennas, 2.4 GHz, incl. adapter cables (two pieces)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Transmit and receive antennas
dwcs 2.4 ANT
Transmit and receive antennas dwcs 2.4 ANT
IRP Professional Sound Products Set of transmit and receive antennas, 2.4 GHz, incl. adapter cables (two pieces)

IRP Professional Sound Products

Set of transmit and receive antennas, 2.4 GHz, incl. adapter cables (two pieces)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number dwcs 2.4 ANT
Product Name Transmit and receive antennas
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Instrument Microphone - D4 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details