Visual Sound, Inc. 47-inch W, HD-Analog Video/VGA Monitor, Wide Color Gamut, 1920x1080, 176° Extreme Angles, 500 nts/1000:1 DVI47Wa

Description
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *
Description
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *

Suppliers

Company
Product
Description
Supplier Links
47-inch W, HD-Analog Video/VGA Monitor, Wide Color Gamut, 1920x1080, 176° Extreme Angles, 500 nts/1000:1 - DVI47Wa - Visual Sound, Inc.
Broomall, PA, USA
47-inch W, HD-Analog Video/VGA Monitor, Wide Color Gamut, 1920x1080, 176° Extreme Angles, 500 nts/1000:1
DVI47Wa
47-inch W, HD-Analog Video/VGA Monitor, Wide Color Gamut, 1920x1080, 176° Extreme Angles, 500 nts/1000:1 DVI47Wa
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *

Boland Communications, Inc.

High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080
*Ultra Wide Viewing 178°/178°
*Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296)
*Analog Video Inputs: Composite, Y/C, PC VGA
*DVI inputs accepts up to 1080p HD & PC/MAC
*Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M
*Digital 10-bit processing, 16.7 million colors, SMPTE C Whites
*Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)
*Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome
*
*
*
*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DVI47Wa
Product Name 47-inch W, HD-Analog Video/VGA Monitor, Wide Color Gamut, 1920x1080, 176° Extreme Angles, 500 nts/1000:1
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; S-Video; VGA
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details