Visual Sound, Inc. DVI single link fiber optic cable 231 ft. DVI-OC-231

Description
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 12.
Description
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 12.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
DVI single link fiber optic cable 231 ft.
DVI-OC-231
DVI single link fiber optic cable 231 ft. DVI-OC-231
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 12.

Comprehensive

Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 12.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number DVI-OC-231
Product Name DVI single link fiber optic cable 231 ft.
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details