Visual Sound, Inc. Digital Video Coach 3 DVC-3

Description
Hall Research Inc. PC/HDTV Video Test Pattern Generator with DVI, VGA and Component (Y, Pb, Pr)Outputs Hall Research introduces the Model DVC-3 (Digital Video Coach-3), a video test pattern generator for high-resolution display devices. The unit provides DVI, PC (VGA through SXGA), and HDTV Component Video (Y,Pb,Pr) outputs. The DVC-3 features 28 static and dynamic video test patterns specially designed for testing, calibrating, and troubleshooting high end video gear and A/V installations. 3 devices in one. VGA, Component, and DVI video test pattern Generator Programmable PC output resolutions from 640x480 to 1280x1024 (VGA/SVGA/XGA/SXGA) Programmable HDTV output resolutions from 480p to 1080p (480p 576p 720p 1080i) 28 typical and custom video test patterns (both static and dynamic) Easy-to-use push-button OSD menu control Includes all cables required Packaged in highly portable EMI shielded enclosure Applications: Perfect for testing and calibrating high-end display devices with PC, DVI, or Component Video inputs Excellent video source for video installations Includes test patterns for setting and checking the compensation level of VGA signals that are sent over long cables Hit the Sweet Spot of any LCD or Projector by setting the pattern generator to its native Resolution
Description
Hall Research Inc. PC/HDTV Video Test Pattern Generator with DVI, VGA and Component (Y, Pb, Pr)Outputs Hall Research introduces the Model DVC-3 (Digital Video Coach-3), a video test pattern generator for high-resolution display devices. The unit provides DVI, PC (VGA through SXGA), and HDTV Component Video (Y,Pb,Pr) outputs. The DVC-3 features 28 static and dynamic video test patterns specially designed for testing, calibrating, and troubleshooting high end video gear and A/V installations. 3 devices in one. VGA, Component, and DVI video test pattern Generator Programmable PC output resolutions from 640x480 to 1280x1024 (VGA/SVGA/XGA/SXGA) Programmable HDTV output resolutions from 480p to 1080p (480p 576p 720p 1080i) 28 typical and custom video test patterns (both static and dynamic) Easy-to-use push-button OSD menu control Includes all cables required Packaged in highly portable EMI shielded enclosure Applications: Perfect for testing and calibrating high-end display devices with PC, DVI, or Component Video inputs Excellent video source for video installations Includes test patterns for setting and checking the compensation level of VGA signals that are sent over long cables Hit the Sweet Spot of any LCD or Projector by setting the pattern generator to its native Resolution

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Digital Video Coach 3
DVC-3
Digital Video Coach 3 DVC-3
Hall Research Inc. PC/HDTV Video Test Pattern Generator with DVI, VGA and Component (Y, Pb, Pr)Outputs Hall Research introduces the Model DVC-3 (Digital Video Coach-3), a video test pattern generator for high-resolution display devices. The unit provides DVI, PC (VGA through SXGA), and HDTV Component Video (Y,Pb,Pr) outputs. The DVC-3 features 28 static and dynamic video test patterns specially designed for testing, calibrating, and troubleshooting high end video gear and A/V installations. 3 devices in one. VGA, Component, and DVI video test pattern Generator Programmable PC output resolutions from 640x480 to 1280x1024 (VGA/SVGA/XGA/SXGA) Programmable HDTV output resolutions from 480p to 1080p (480p 576p 720p 1080i) 28 typical and custom video test patterns (both static and dynamic) Easy-to-use push-button OSD menu control Includes all cables required Packaged in highly portable EMI shielded enclosure Applications: Perfect for testing and calibrating high-end display devices with PC, DVI, or Component Video inputs Excellent video source for video installations Includes test patterns for setting and checking the compensation level of VGA signals that are sent over long cables Hit the Sweet Spot of any LCD or Projector by setting the pattern generator to its native Resolution

Hall Research Inc.

PC/HDTV Video Test Pattern Generator with DVI, VGA and Component (Y, Pb, Pr)Outputs

Hall Research introduces the Model DVC-3 (Digital Video Coach-3), a video test pattern generator for high-resolution display devices. The unit provides DVI, PC (VGA through SXGA), and HDTV Component Video (Y,Pb,Pr) outputs. The DVC-3 features 28 static and dynamic video test patterns specially designed for testing, calibrating, and troubleshooting high end video gear and A/V installations.

  • 3 devices in one. VGA, Component, and DVI video test pattern Generator
  • Programmable PC output resolutions from 640x480 to 1280x1024 (VGA/SVGA/XGA/SXGA)
  • Programmable HDTV output resolutions from 480p to 1080p (480p 576p 720p 1080i)
  • 28 typical and custom video test patterns (both static and dynamic)
  • Easy-to-use push-button OSD menu control
  • Includes all cables required
  • Packaged in highly portable EMI shielded enclosure
  • Applications:
  • Perfect for testing and calibrating high-end display devices with PC, DVI, or Component Video inputs
  • Excellent video source for video installations
  • Includes test patterns for setting and checking the compensation level of VGA signals that are sent over long cables
  • Hit the Sweet Spot of any LCD or Projector by setting the pattern generator to its native Resolution
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number DVC-3
Product Name Digital Video Coach 3
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-6302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS00-5.7AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 5.7 inch (145 mm)
View Details
2 suppliers