Visual Sound, Inc. 17" DualTouch™ Technology Touchpanel DTT-17V3

Description
Crestron Electronics, Inc. The DTT-17V3 is a 17" touchpanel designed for use with the UPX-2 Universal Presentation System to support all of the control capabilities of a Crestron touchpanel, plus pen-based annotation and computer-based multimedia presentation. The Ultimate Presenter's Interface 17" LCD color touchscreen display 1280 x 1024 XGA resolution Provides the perfect front end for Crestron's UPX-2 Universal Presentation System Processor DualTouch Technology - Delivers a seamless combination of touchpanel control and pen-based annotation Ergonomic Design - Allows more natural drawing capability than ordinary touchpanels Completely flat bezel for enhanced drawing comfort Battery-free cordless annotation pen VGA pass-thru and (2) USB mouse/keyboard ports Includes tilt stand, pen slot and tether, interface cables, and power supply Conforms to VESA 75 mounting standard
Description
Crestron Electronics, Inc. The DTT-17V3 is a 17" touchpanel designed for use with the UPX-2 Universal Presentation System to support all of the control capabilities of a Crestron touchpanel, plus pen-based annotation and computer-based multimedia presentation. The Ultimate Presenter's Interface 17" LCD color touchscreen display 1280 x 1024 XGA resolution Provides the perfect front end for Crestron's UPX-2 Universal Presentation System Processor DualTouch Technology - Delivers a seamless combination of touchpanel control and pen-based annotation Ergonomic Design - Allows more natural drawing capability than ordinary touchpanels Completely flat bezel for enhanced drawing comfort Battery-free cordless annotation pen VGA pass-thru and (2) USB mouse/keyboard ports Includes tilt stand, pen slot and tether, interface cables, and power supply Conforms to VESA 75 mounting standard

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" DualTouch™ Technology Touchpanel
DTT-17V3
17" DualTouch™ Technology Touchpanel DTT-17V3
Crestron Electronics, Inc. The DTT-17V3 is a 17" touchpanel designed for use with the UPX-2 Universal Presentation System to support all of the control capabilities of a Crestron touchpanel, plus pen-based annotation and computer-based multimedia presentation. The Ultimate Presenter's Interface 17" LCD color touchscreen display 1280 x 1024 XGA resolution Provides the perfect front end for Crestron's UPX-2 Universal Presentation System Processor DualTouch Technology - Delivers a seamless combination of touchpanel control and pen-based annotation Ergonomic Design - Allows more natural drawing capability than ordinary touchpanels Completely flat bezel for enhanced drawing comfort Battery-free cordless annotation pen VGA pass-thru and (2) USB mouse/keyboard ports Includes tilt stand, pen slot and tether, interface cables, and power supply Conforms to VESA 75 mounting standard

Crestron Electronics, Inc.

The DTT-17V3 is a 17" touchpanel designed for use with the UPX-2 Universal Presentation System to support all of the control capabilities of a Crestron touchpanel, plus pen-based annotation and computer-based multimedia presentation.

  • The Ultimate Presenter's Interface
  • 17" LCD color touchscreen display
  • 1280 x 1024 XGA resolution
  • Provides the perfect front end for Crestron's UPX-2 Universal Presentation System Processor
  • DualTouch Technology - Delivers a seamless combination of touchpanel control and pen-based annotation
  • Ergonomic Design - Allows more natural drawing capability than ordinary touchpanels
  • Completely flat bezel for enhanced drawing comfort
  • Battery-free cordless annotation pen
  • VGA pass-thru and (2) USB mouse/keyboard ports
  • Includes tilt stand, pen slot and tether, interface cables, and power supply
  • Conforms to VESA 75 mounting standard
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number DTT-17V3
Product Name 17" DualTouch™ Technology Touchpanel
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details