Visual Sound, Inc. 24-INCH BROADCAST STUDIO MONITOR w/HDSDI DT-V24L3DY

Description
JVC Professional Products Company Designed for critical image evaluation, the upgraded DT-V24L3DY offers all features of its predecessors with improved performance and the addition of a waveform monitor. The DT-V24L3DY has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DY the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Native 1920 x 1080 resolution 16:9 Flat Studio Monitor Full 10-bit Video Processing Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Analog Close Captioning Capability via component connection Waveform monitoring with over level function Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Supports wide range of HD and computer scan rates Full screen mode for SD 4:3 signals ASCII code input of monitor name
Description
JVC Professional Products Company Designed for critical image evaluation, the upgraded DT-V24L3DY offers all features of its predecessors with improved performance and the addition of a waveform monitor. The DT-V24L3DY has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DY the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Native 1920 x 1080 resolution 16:9 Flat Studio Monitor Full 10-bit Video Processing Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Analog Close Captioning Capability via component connection Waveform monitoring with over level function Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Supports wide range of HD and computer scan rates Full screen mode for SD 4:3 signals ASCII code input of monitor name

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24-INCH BROADCAST STUDIO MONITOR w/HDSDI
DT-V24L3DY
24-INCH BROADCAST STUDIO MONITOR w/HDSDI DT-V24L3DY
JVC Professional Products Company Designed for critical image evaluation, the upgraded DT-V24L3DY offers all features of its predecessors with improved performance and the addition of a waveform monitor. The DT-V24L3DY has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DY the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Native 1920 x 1080 resolution 16:9 Flat Studio Monitor Full 10-bit Video Processing Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Analog Close Captioning Capability via component connection Waveform monitoring with over level function Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Supports wide range of HD and computer scan rates Full screen mode for SD 4:3 signals ASCII code input of monitor name

JVC Professional Products Company

Designed for critical image evaluation, the upgraded DT-V24L3DY offers all features of its predecessors with improved performance and the addition of a waveform monitor. The DT-V24L3DY has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DY the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications.

  • Native 1920 x 1080 resolution 16:9 Flat Studio Monitor
  • Full 10-bit Video Processing
  • Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color
  • Status and metering displayed above or below the active picture area.
  • New low-latency circuits (<1 frame)
  • HD-SDI / SDI auto-sensing inputs with Time-Code Display
  • Analog Close Captioning Capability via component connection
  • Waveform monitoring with over level function
  • Accepts 1080/24psf signals
  • Embedded Audio with up to 12 channel Audio Level Display
  • DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback
  • 1:1 Scaling Mode for pixel-to-pixel 720p display
  • Supports wide range of HD and computer scan rates
  • Full screen mode for SD 4:3 signals
  • ASCII code input of monitor name
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V24L3DY
Product Name 24-INCH BROADCAST STUDIO MONITOR w/HDSDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Black and White
Diagonal Screen Size 17 inch (432 mm)
Mounting Stand Alone/Desktop
View Details
TFT Monitors - High Reliability - AOD084 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details