Visual Sound, Inc. 24-INCH STUDIO MONITOR w/HDSDI DT-R24L41DU

Description
JVC Professional Products Company The DT-R24L41DU is a studio quality 24-inch LCD monitor suitable for use in broadcast networks and television stations, control rooms, OB Vans and post production facilities--anywhere that highly accurate, reliable HD monitoring is required. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series. Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection Two-color tally lamps 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals Versatile connectivity
Description
JVC Professional Products Company The DT-R24L41DU is a studio quality 24-inch LCD monitor suitable for use in broadcast networks and television stations, control rooms, OB Vans and post production facilities--anywhere that highly accurate, reliable HD monitoring is required. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series. Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection Two-color tally lamps 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals Versatile connectivity

Suppliers

Company
Product
Description
Supplier Links
24-INCH STUDIO MONITOR w/HDSDI - DT-R24L41DU - Visual Sound, Inc.
Broomall, PA, USA
24-INCH STUDIO MONITOR w/HDSDI
DT-R24L41DU
24-INCH STUDIO MONITOR w/HDSDI DT-R24L41DU
JVC Professional Products Company The DT-R24L41DU is a studio quality 24-inch LCD monitor suitable for use in broadcast networks and television stations, control rooms, OB Vans and post production facilities--anywhere that highly accurate, reliable HD monitoring is required. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series. Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection Two-color tally lamps 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals Versatile connectivity

JVC Professional Products Company

The DT-R24L41DU is a studio quality 24-inch LCD monitor suitable for use in broadcast networks and television stations, control rooms, OB Vans and post production facilities--anywhere that highly accurate, reliable HD monitoring is required.

As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series.

  • Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be
  • 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing.
  • Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original.
  • Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy.
  • Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area.
  • HD/SD SDI Embedded Time Code On-Screen Display
  • Ergonomic Front-Panel Precision Rotary Controls.
  • Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection
  • Two-color tally lamps
  • 1080/24psf Signal Capability
  • Full Screen Mode for SD 4:3 signals
  • Versatile connectivity
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-R24L41DU
Product Name 24-INCH STUDIO MONITOR w/HDSDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details