Visual Sound, Inc. 17-INCH STUDIO MONITOR w/HDSDI DT-R17L4DU

Description
JVC Professional Products Company JVC's DT-R17L4DU is a 4th generation studio monitor designed for broadcast television stations and networks, production facilities and mobile studio applications. Highly accurate picture quality is made possible by the integration of a new IPS LCD panel with JVC's unique 10 bit 1080p processing. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series. Native 1366 x 768 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection Two-color tally lamps 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals Versatile connectivity
Description
JVC Professional Products Company JVC's DT-R17L4DU is a 4th generation studio monitor designed for broadcast television stations and networks, production facilities and mobile studio applications. Highly accurate picture quality is made possible by the integration of a new IPS LCD panel with JVC's unique 10 bit 1080p processing. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series. Native 1366 x 768 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection Two-color tally lamps 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals Versatile connectivity

Suppliers

Company
Product
Description
Supplier Links
17-INCH STUDIO MONITOR w/HDSDI - DT-R17L4DU - Visual Sound, Inc.
Broomall, PA, USA
17-INCH STUDIO MONITOR w/HDSDI
DT-R17L4DU
17-INCH STUDIO MONITOR w/HDSDI DT-R17L4DU
JVC Professional Products Company JVC's DT-R17L4DU is a 4th generation studio monitor designed for broadcast television stations and networks, production facilities and mobile studio applications. Highly accurate picture quality is made possible by the integration of a new IPS LCD panel with JVC's unique 10 bit 1080p processing. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series. Native 1366 x 768 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. Safe area markers compatible with different aspect ratios 16:9 / 4:3 aspect ratio switching, auto aspect selection Two-color tally lamps 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals Versatile connectivity

JVC Professional Products Company

JVC's DT-R17L4DU is a 4th generation studio monitor designed for broadcast television stations and networks, production facilities and mobile studio applications.

Highly accurate picture quality is made possible by the integration of a new IPS LCD panel with JVC's unique 10 bit 1080p processing. As part of JVC's "R-Series," this is a 4th generation monitor built on the same chassis and with the same exceptional quality and reliability as our highly regarded Vérité series.

  • Native 1366 x 768 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles.
  • 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing.
  • Highly accurate reproduction in conformity with ITU standards. A chromatic range equivalent to EBU 100%, ensures color reproduction that is virtually identical to the original.
  • Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy.
  • Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area.
  • HD/SD SDI Embedded Time Code On-Screen Display
  • Ergonomic Front-Panel Precision Rotary Controls.
  • Safe area markers compatible with different aspect ratios
  • 16:9 / 4:3 aspect ratio switching, auto aspect selection
  • Two-color tally lamps
  • 1080/24psf Signal Capability
  • Full Screen Mode for SD 4:3 signals
  • Versatile connectivity
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-R17L4DU
Product Name 17-INCH STUDIO MONITOR w/HDSDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697544 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details
Express Plus Series Industrial LCD Display - EXP1910-RL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details