Visual Sound, Inc. 18" Active Subwoofer System DSR118W

Description
Yamaha Commercial Audio Systems, Inc. The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier ... The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier and a long travel, cast frame 18" woofer, the DSR118W achieves maximum peak SPL of 132dB. It also features a 35mm pole socket on the top, making it easy to set up a high performance sub/mid-high system All-new 800W Class-D amplifier with PFC switching mode power supply Maximum SPL 132dB peak Extensive protection of the transducers, amplifiers and power supply Premium-grade, custom designed transducers -Long travel, cast frame 18" woofer -High power, low distortion output Low-frequency extension down to 40Hz Compact and lightweight (42kg/ 93lbs) Bass-reflex, direct-radiating design Top panel pole mount for satelite configuration Heavy-duty 16-gauge (1.6mm) steel grilles Locking IEC cable
Description
Yamaha Commercial Audio Systems, Inc. The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier ... The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier and a long travel, cast frame 18" woofer, the DSR118W achieves maximum peak SPL of 132dB. It also features a 35mm pole socket on the top, making it easy to set up a high performance sub/mid-high system All-new 800W Class-D amplifier with PFC switching mode power supply Maximum SPL 132dB peak Extensive protection of the transducers, amplifiers and power supply Premium-grade, custom designed transducers -Long travel, cast frame 18" woofer -High power, low distortion output Low-frequency extension down to 40Hz Compact and lightweight (42kg/ 93lbs) Bass-reflex, direct-radiating design Top panel pole mount for satelite configuration Heavy-duty 16-gauge (1.6mm) steel grilles Locking IEC cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18" Active Subwoofer System
DSR118W
18" Active Subwoofer System DSR118W
Yamaha Commercial Audio Systems, Inc. The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier ... The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier and a long travel, cast frame 18" woofer, the DSR118W achieves maximum peak SPL of 132dB. It also features a 35mm pole socket on the top, making it easy to set up a high performance sub/mid-high system All-new 800W Class-D amplifier with PFC switching mode power supply Maximum SPL 132dB peak Extensive protection of the transducers, amplifiers and power supply Premium-grade, custom designed transducers -Long travel, cast frame 18" woofer -High power, low distortion output Low-frequency extension down to 40Hz Compact and lightweight (42kg/ 93lbs) Bass-reflex, direct-radiating design Top panel pole mount for satelite configuration Heavy-duty 16-gauge (1.6mm) steel grilles Locking IEC cable

Yamaha Commercial Audio Systems, Inc.

The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier ...

The DSR118W is a compact and high power active subwoofer system that extends the bass of the DSR full range speaker system to below 40Hz. With a high efficiency, low distortion 800W Class-D amplifier and a long travel, cast frame 18" woofer, the DSR118W achieves maximum peak SPL of 132dB. It also features a 35mm pole socket on the top, making it easy to set up a high performance sub/mid-high system

  • All-new 800W Class-D amplifier with PFC switching mode power supply
  • Maximum SPL 132dB peak
  • Extensive protection of the transducers, amplifiers and power supply
  • Premium-grade, custom designed transducers
    -Long travel, cast frame 18" woofer
    -High power, low distortion output
  • Low-frequency extension down to 40Hz
  • Compact and lightweight (42kg/ 93lbs)
  • Bass-reflex, direct-radiating design
  • Top panel pole mount for satelite configuration
  • Heavy-duty 16-gauge (1.6mm) steel grilles
  • Locking IEC cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DSR118W
Product Name 18" Active Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
NE Woofer, 5.25
Specs
Nominal Power 85 watts
Sensitivity 87 dB
Resonance Frequency 54 Hz
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details