Visual Sound, Inc. 12" 2-way Active Loudspeaker System DSR112

Description
Yamaha Commercial Audio Systems, Inc. The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide r... The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide range of portable PA and installation applications. Ideal for use as a front of house main PA, as well as for stage monitoring applications, it also includes integrated M10 rigging points for suspended applications. Ultra-precise 48-bit digital sound processing D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching-mode power supply Maximum SPL 134dB peak Extensive protection of the transducers, amplifiers and power supply from high performance DSP Premium-grade, custom-designed transducers Exclusive 90° x 60° CD Waveguide Horn Compact and lightweight (21.2kg / 47lbs) Performs as main PA or floor monitor Stand and pole mountable, with 35mm pole sockets Integrated M10 rigging points for suspended applications
Description
Yamaha Commercial Audio Systems, Inc. The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide r... The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide range of portable PA and installation applications. Ideal for use as a front of house main PA, as well as for stage monitoring applications, it also includes integrated M10 rigging points for suspended applications. Ultra-precise 48-bit digital sound processing D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching-mode power supply Maximum SPL 134dB peak Extensive protection of the transducers, amplifiers and power supply from high performance DSP Premium-grade, custom-designed transducers Exclusive 90° x 60° CD Waveguide Horn Compact and lightweight (21.2kg / 47lbs) Performs as main PA or floor monitor Stand and pole mountable, with 35mm pole sockets Integrated M10 rigging points for suspended applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12" 2-way Active Loudspeaker System
DSR112
12" 2-way Active Loudspeaker System DSR112
Yamaha Commercial Audio Systems, Inc. The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide r... The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide range of portable PA and installation applications. Ideal for use as a front of house main PA, as well as for stage monitoring applications, it also includes integrated M10 rigging points for suspended applications. Ultra-precise 48-bit digital sound processing D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching-mode power supply Maximum SPL 134dB peak Extensive protection of the transducers, amplifiers and power supply from high performance DSP Premium-grade, custom-designed transducers Exclusive 90° x 60° CD Waveguide Horn Compact and lightweight (21.2kg / 47lbs) Performs as main PA or floor monitor Stand and pole mountable, with 35mm pole sockets Integrated M10 rigging points for suspended applications

Yamaha Commercial Audio Systems, Inc.

The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide r...

The DSR112 is the most compact and versatile multi-purpose 2-way active loudspeaker system in the series. Capable of an astonishing maximum peak SPL of 134dB, the DSR112 is a perfect match to a wide range of portable PA and installation applications. Ideal for use as a front of house main PA, as well as for stage monitoring applications, it also includes integrated M10 rigging points for suspended applications.

  • Ultra-precise 48-bit digital sound processing
  • D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing
  • All-new 1300W Class-D amplifiers with PFC switching-mode power supply
  • Maximum SPL 134dB peak
  • Extensive protection of the transducers, amplifiers and power supply from high performance DSP
  • Premium-grade, custom-designed transducers
  • Exclusive 90° x 60° CD Waveguide Horn
  • Compact and lightweight (21.2kg / 47lbs)
  • Performs as main PA or floor monitor
  • Stand and pole mountable, with 35mm pole sockets
  • Integrated M10 rigging points for suspended applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DSR112
Product Name 12" 2-way Active Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Home Audio, Bookshelf LCR Loudspeaker - RS 223 LCR Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details