Visual Sound, Inc. 1200W Power Amplifier DSi 4000

Description
Crown International, Inc. Engineered from the ground up for unmatched quality and performance, the Crown® DSi Series of power amplifiers offers three models of 500W, 800W, and 1200W per channel at 4 ohms. Onboard digital signal processing includes crossovers, EQ filters, delay and output limiting. Rear panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and the new DSi-8M System Monitor. At the touch of a button, Crown's DSi cinema amplifiers deliver perfectly matched performance with each award-winning JBL ScreenArray® system, making this the ultimate cinema solution. *Includes three models of 500W, 800W, and 1200W per channel at 4 ohms *Automatic presets for popular JBL cinema speaker systems for quick, easy configuration *Intuitive front-panel LCD screen guides installers through setup *Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting *Computer connectivity via USB allows fast setup and configuration with HiQnet™ System Architect™ software *Rear-panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and new DSi-8M System Monitor *Switch-mode universal power supply *All products fill 2U rack spaces and weigh under 19 pounds *Barrier strip outputs, removable Phoenix-style input *Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. Engineered from the ground up for unmatched quality and performance, the Crown® DSi Series of power amplifiers offers three models of 500W, 800W, and 1200W per channel at 4 ohms. Onboard digital signal processing includes crossovers, EQ filters, delay and output limiting. Rear panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and the new DSi-8M System Monitor. At the touch of a button, Crown's DSi cinema amplifiers deliver perfectly matched performance with each award-winning JBL ScreenArray® system, making this the ultimate cinema solution. *Includes three models of 500W, 800W, and 1200W per channel at 4 ohms *Automatic presets for popular JBL cinema speaker systems for quick, easy configuration *Intuitive front-panel LCD screen guides installers through setup *Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting *Computer connectivity via USB allows fast setup and configuration with HiQnet™ System Architect™ software *Rear-panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and new DSi-8M System Monitor *Switch-mode universal power supply *All products fill 2U rack spaces and weigh under 19 pounds *Barrier strip outputs, removable Phoenix-style input *Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
1200W Power Amplifier - DSi 4000 - Visual Sound, Inc.
Broomall, PA, USA
1200W Power Amplifier
DSi 4000
1200W Power Amplifier DSi 4000
Crown International, Inc. Engineered from the ground up for unmatched quality and performance, the Crown® DSi Series of power amplifiers offers three models of 500W, 800W, and 1200W per channel at 4 ohms. Onboard digital signal processing includes crossovers, EQ filters, delay and output limiting. Rear panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and the new DSi-8M System Monitor. At the touch of a button, Crown's DSi cinema amplifiers deliver perfectly matched performance with each award-winning JBL ScreenArray® system, making this the ultimate cinema solution. *Includes three models of 500W, 800W, and 1200W per channel at 4 ohms *Automatic presets for popular JBL cinema speaker systems for quick, easy configuration *Intuitive front-panel LCD screen guides installers through setup *Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting *Computer connectivity via USB allows fast setup and configuration with HiQnet™ System Architect™ software *Rear-panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and new DSi-8M System Monitor *Switch-mode universal power supply *All products fill 2U rack spaces and weigh under 19 pounds *Barrier strip outputs, removable Phoenix-style input *Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

Engineered from the ground up for unmatched quality and performance, the Crown® DSi Series of power amplifiers offers three models of 500W, 800W, and 1200W per channel at 4 ohms. Onboard digital signal processing includes crossovers, EQ filters, delay and output limiting. Rear panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and the new DSi-8M System Monitor. At the touch of a button, Crown's DSi cinema amplifiers deliver perfectly matched performance with each award-winning JBL ScreenArray® system, making this the ultimate cinema solution.
*Includes three models of 500W, 800W, and 1200W per channel at 4 ohms
*Automatic presets for popular JBL cinema speaker systems for quick, easy configuration
*Intuitive front-panel LCD screen guides installers through setup
*Onboard digital signal processing includes crossovers, EQ filters, delay, and output limiting
*Computer connectivity via USB allows fast setup and configuration with HiQnet™ System Architect™ software
*Rear-panel HD-15 connector provides easy input/output connectivity between DSi amplifiers and new DSi-8M System Monitor
*Switch-mode universal power supply
*All products fill 2U rack spaces and weigh under 19 pounds
*Barrier strip outputs, removable Phoenix-style input
*Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DSi 4000
Product Name 1200W Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details