Visual Sound, Inc. Two-way 5-Inch, High Output Surface Mount Loudspeaker DS5

Description
Community Professional Loudspeakers The DS5 is a full-range,compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format,the DS5 provides high power handling, high sensitivity and realistic sound reproduction. The Distributed Design Series DS5 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS5 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range. Modern architectural design Same components and voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes
Description
Community Professional Loudspeakers The DS5 is a full-range,compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format,the DS5 provides high power handling, high sensitivity and realistic sound reproduction. The Distributed Design Series DS5 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS5 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range. Modern architectural design Same components and voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way 5-Inch, High Output Surface Mount Loudspeaker
DS5
Two-way 5-Inch, High Output Surface Mount Loudspeaker DS5
Community Professional Loudspeakers The DS5 is a full-range,compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format,the DS5 provides high power handling, high sensitivity and realistic sound reproduction. The Distributed Design Series DS5 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS5 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range. Modern architectural design Same components and voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes

Community Professional Loudspeakers

The DS5 is a full-range,compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format,the DS5 provides high power handling, high sensitivity and realistic sound reproduction.

The Distributed Design Series DS5 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS5 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range.

  • Modern architectural design
  • Same components and voicing as the Distributed Design ceiling loudspeaker family
  • High efficiency, high output, high intelligibility, low distortion
  • Paintable enclosure constructed of high-impact ABS plastic to reduce resonances
  • Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation
  • Infin-A-Ball™ low profile mounting bracket included
  • Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress
  • Available in standard black or white finishes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DS5
Product Name Two-way 5-Inch, High Output Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details