Visual Sound, Inc. Digital Snake 32x32 Remote Connectivity for TT24 DS3232

Description
Mackie Designs, Inc. While the TT24 makes your live production easier, rolling out that old analog snake is still a drag... in more ways than one. Enter the DS3232. Designed specifically for use with the Mackie TT24 Digital Live Console, the DS3232 puts balanced XLR conncectivity, pristine Mackie mic preamplification, and high-definition 24-bit/96kHz digital audio conversion where it belongs… on the stage! Best of all (for roadie-types at least), signals are sent to and from the stage via standard, low-cost, lightweight Cat-5 cable… up to 300 feet away! Digital snake featuring 32 channels of analog I/O with balanced XLR connectivity Full DSP (gate, compressor, EQ) available for all 32 input channels 32 ultra high-quality Mackie mic preamps, digitally controlled from the TT24 console Instant, remote recall and adjustment of input gain, pad and phantom power settings Can be placed up to 300 feet from TT24 using Cat-5 cabling Eliminates signal degradation usually associated with long audio snake runs Locking EtherCon connector on front panel U-Net enabled for communication with other proprietary and 3rd party devices Super quiet fan for cool operation in extreme environments Requires Mackie U100 networking card
Description
Mackie Designs, Inc. While the TT24 makes your live production easier, rolling out that old analog snake is still a drag... in more ways than one. Enter the DS3232. Designed specifically for use with the Mackie TT24 Digital Live Console, the DS3232 puts balanced XLR conncectivity, pristine Mackie mic preamplification, and high-definition 24-bit/96kHz digital audio conversion where it belongs… on the stage! Best of all (for roadie-types at least), signals are sent to and from the stage via standard, low-cost, lightweight Cat-5 cable… up to 300 feet away! Digital snake featuring 32 channels of analog I/O with balanced XLR connectivity Full DSP (gate, compressor, EQ) available for all 32 input channels 32 ultra high-quality Mackie mic preamps, digitally controlled from the TT24 console Instant, remote recall and adjustment of input gain, pad and phantom power settings Can be placed up to 300 feet from TT24 using Cat-5 cabling Eliminates signal degradation usually associated with long audio snake runs Locking EtherCon connector on front panel U-Net enabled for communication with other proprietary and 3rd party devices Super quiet fan for cool operation in extreme environments Requires Mackie U100 networking card

Suppliers

Company
Product
Description
Supplier Links
Digital Snake 32x32 Remote Connectivity for TT24 - DS3232 - Visual Sound, Inc.
Broomall, PA, USA
Digital Snake 32x32 Remote Connectivity for TT24
DS3232
Digital Snake 32x32 Remote Connectivity for TT24 DS3232
Mackie Designs, Inc. While the TT24 makes your live production easier, rolling out that old analog snake is still a drag... in more ways than one. Enter the DS3232. Designed specifically for use with the Mackie TT24 Digital Live Console, the DS3232 puts balanced XLR conncectivity, pristine Mackie mic preamplification, and high-definition 24-bit/96kHz digital audio conversion where it belongs… on the stage! Best of all (for roadie-types at least), signals are sent to and from the stage via standard, low-cost, lightweight Cat-5 cable… up to 300 feet away! Digital snake featuring 32 channels of analog I/O with balanced XLR connectivity Full DSP (gate, compressor, EQ) available for all 32 input channels 32 ultra high-quality Mackie mic preamps, digitally controlled from the TT24 console Instant, remote recall and adjustment of input gain, pad and phantom power settings Can be placed up to 300 feet from TT24 using Cat-5 cabling Eliminates signal degradation usually associated with long audio snake runs Locking EtherCon connector on front panel U-Net enabled for communication with other proprietary and 3rd party devices Super quiet fan for cool operation in extreme environments Requires Mackie U100 networking card

Mackie Designs, Inc.

While the TT24 makes your live production easier, rolling out that old analog snake is still a drag... in more ways than one. Enter the DS3232. Designed specifically for use with the Mackie TT24 Digital Live Console, the DS3232 puts balanced XLR conncectivity, pristine Mackie mic preamplification, and high-definition 24-bit/96kHz digital audio conversion where it belongs… on the stage! Best of all (for roadie-types at least), signals are sent to and from the stage via standard, low-cost, lightweight Cat-5 cable… up to 300 feet away!

  • Digital snake featuring 32 channels of analog I/O with balanced XLR connectivity
  • Full DSP (gate, compressor, EQ) available for all 32 input channels
  • 32 ultra high-quality Mackie mic preamps, digitally controlled from the TT24 console
  • Instant, remote recall and adjustment of input gain, pad and phantom power settings
  • Can be placed up to 300 feet from TT24 using Cat-5 cabling
  • Eliminates signal degradation usually associated with long audio snake runs
  • Locking EtherCon connector on front panel
  • U-Net enabled for communication with other proprietary and 3rd party devices
  • Super quiet fan for cool operation in extreme environments
  • Requires Mackie U100 networking card
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DS3232
Product Name Digital Snake 32x32 Remote Connectivity for TT24
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details