Visual Sound, Inc. Line Output Assembly DS-A2

Description
RDL, Radio Design Labs he D/DS/RCX-A2 is a passive audio output assembly that provides one or two unbalanced consumer level audio outputs from a balanced line-level audio source. Wall Mounted Consumer Level Outputs Single or Dual Outputs from Mono Source Gold Plated Phono Jack Outputs Transformer Isolation of the Line Outputs Unbalanced Audio Outputs from a Balanced Line Input High Attenuation of Reverse Signals
Description
RDL, Radio Design Labs he D/DS/RCX-A2 is a passive audio output assembly that provides one or two unbalanced consumer level audio outputs from a balanced line-level audio source. Wall Mounted Consumer Level Outputs Single or Dual Outputs from Mono Source Gold Plated Phono Jack Outputs Transformer Isolation of the Line Outputs Unbalanced Audio Outputs from a Balanced Line Input High Attenuation of Reverse Signals

Suppliers

Company
Product
Description
Supplier Links
Line Output Assembly - DS-A2 - Visual Sound, Inc.
Broomall, PA, USA
Line Output Assembly
DS-A2
Line Output Assembly DS-A2
RDL, Radio Design Labs he D/DS/RCX-A2 is a passive audio output assembly that provides one or two unbalanced consumer level audio outputs from a balanced line-level audio source. Wall Mounted Consumer Level Outputs Single or Dual Outputs from Mono Source Gold Plated Phono Jack Outputs Transformer Isolation of the Line Outputs Unbalanced Audio Outputs from a Balanced Line Input High Attenuation of Reverse Signals

RDL, Radio Design Labs

he D/DS/RCX-A2 is a passive audio output assembly that provides one or two unbalanced consumer level audio outputs from a balanced line-level audio source.

  • Wall Mounted Consumer Level Outputs
  • Single or Dual Outputs from Mono Source
  • Gold Plated Phono Jack Outputs
  • Transformer Isolation of the Line Outputs
  • Unbalanced Audio Outputs from a Balanced Line Input
  • High Attenuation of Reverse Signals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DS-A2
Product Name Line Output Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details