Visual Sound, Inc. SXGA+ 8,500 Lumen DLP™ Digital Projector DS+8K

Description
Christie The Christie DS+8K outshines the competition with 8,500 ANSI lumens, unsurpassed color accuracy and adjustability at a fraction of the price and size of the competition. With a Xenon lamp system, true 10-bit image processing, high-performance 3-chip DLP™ technology, the highest contrast available and the ability to stack, rig and edge-blend for brighter, bigger images - the Christie DS+8K ideal for conference rooms, rental/staging, churches, boardrooms, training rooms or tradeshows. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+8K. Christie DS+8K - easy to install, easy to use, easy to maintain. 8,500 ANSI Lumens SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images True 10-bit processing offering high-bandwidth signal processing A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+8K uncomplicated Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port
Description
Christie The Christie DS+8K outshines the competition with 8,500 ANSI lumens, unsurpassed color accuracy and adjustability at a fraction of the price and size of the competition. With a Xenon lamp system, true 10-bit image processing, high-performance 3-chip DLP™ technology, the highest contrast available and the ability to stack, rig and edge-blend for brighter, bigger images - the Christie DS+8K ideal for conference rooms, rental/staging, churches, boardrooms, training rooms or tradeshows. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+8K. Christie DS+8K - easy to install, easy to use, easy to maintain. 8,500 ANSI Lumens SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images True 10-bit processing offering high-bandwidth signal processing A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+8K uncomplicated Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SXGA+ 8,500 Lumen DLP™ Digital Projector
DS+8K
SXGA+ 8,500 Lumen DLP™ Digital Projector DS+8K
Christie The Christie DS+8K outshines the competition with 8,500 ANSI lumens, unsurpassed color accuracy and adjustability at a fraction of the price and size of the competition. With a Xenon lamp system, true 10-bit image processing, high-performance 3-chip DLP™ technology, the highest contrast available and the ability to stack, rig and edge-blend for brighter, bigger images - the Christie DS+8K ideal for conference rooms, rental/staging, churches, boardrooms, training rooms or tradeshows. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+8K. Christie DS+8K - easy to install, easy to use, easy to maintain. 8,500 ANSI Lumens SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images True 10-bit processing offering high-bandwidth signal processing A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+8K uncomplicated Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port

Christie

The Christie DS+8K outshines the competition with 8,500 ANSI lumens, unsurpassed color accuracy and adjustability at a fraction of the price and size of the competition. With a Xenon lamp system, true 10-bit image processing, high-performance 3-chip DLP™ technology, the highest contrast available and the ability to stack, rig and edge-blend for brighter, bigger images - the Christie DS+8K ideal for conference rooms, rental/staging, churches, boardrooms, training rooms or tradeshows. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+8K. Christie DS+8K - easy to install, easy to use, easy to maintain.

  • 8,500 ANSI Lumens
  • SXGA+ 1400 x 1050 resolution
  • 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites
  • Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability
  • Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images
  • True 10-bit processing offering high-bandwidth signal processing
  • A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+8K uncomplicated
  • Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number DS+8K
Product Name SXGA+ 8,500 Lumen DLP™ Digital Projector
Unlock Full Specs
to access all available technical data

Similar Products