Visual Sound, Inc. Powered Speaker Optimizer DriveRack® PX

Description
dbx, Inc. - The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M... The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M2 measurement mic, Auto-EQ corrects for audible deficiencies in the room environment. Our patented Advanced Feedback Suppression (AFS™) kills nasty feedback, allowing problem-free operation at higher sound levels, while our patented Subharmonic Synthesizer™ extends bass response for enhanced bottom end. With all that, you also get classic dbx compression and the protection offered by our graceful PeakPlus™ limiting. Your ears, your audience, and your powered speakers will forever thank you. In spite of all that sophistication, rest assured we won't overcomplicate the simplicity of your rig. Our exclusive Setup, Auto-EQ, and AFS Wizards, and out-of-the-box support for a host of JBL and other popular powered speakers, make setup a snap. Louder, cleaner, better sound than you thought possible from your powered speakers. Stereo Feedback Elimination with 12 feedback notch filters Dual 28-band Graphic EQ Classic dbx® Compressor 120A Subharmonic Synthesizer Stereo Multi-band Parametric EQ Stereo PeakPlus™ Limiters Pink Noise Generator Auto-EQ with 28-Band RTA JBL® and other popular powered speakers included in Setup Wizard dbx M2 Measurement Mic and zippered pouch included Front panel RTA-Mic XLR input with phantom power 25 User Programs / 25 Factory Programs 2 Channel XLR Input 2 Channel XLR Output 2 Channel XLR Sub Output 24-Bit ADC/24-Bit DAC, >110 dB Dynamic Range dbx Type IV™ Conversion System Full Graphic LCD Display
Description
dbx, Inc. - The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M... The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M2 measurement mic, Auto-EQ corrects for audible deficiencies in the room environment. Our patented Advanced Feedback Suppression (AFS™) kills nasty feedback, allowing problem-free operation at higher sound levels, while our patented Subharmonic Synthesizer™ extends bass response for enhanced bottom end. With all that, you also get classic dbx compression and the protection offered by our graceful PeakPlus™ limiting. Your ears, your audience, and your powered speakers will forever thank you. In spite of all that sophistication, rest assured we won't overcomplicate the simplicity of your rig. Our exclusive Setup, Auto-EQ, and AFS Wizards, and out-of-the-box support for a host of JBL and other popular powered speakers, make setup a snap. Louder, cleaner, better sound than you thought possible from your powered speakers. Stereo Feedback Elimination with 12 feedback notch filters Dual 28-band Graphic EQ Classic dbx® Compressor 120A Subharmonic Synthesizer Stereo Multi-band Parametric EQ Stereo PeakPlus™ Limiters Pink Noise Generator Auto-EQ with 28-Band RTA JBL® and other popular powered speakers included in Setup Wizard dbx M2 Measurement Mic and zippered pouch included Front panel RTA-Mic XLR input with phantom power 25 User Programs / 25 Factory Programs 2 Channel XLR Input 2 Channel XLR Output 2 Channel XLR Sub Output 24-Bit ADC/24-Bit DAC, >110 dB Dynamic Range dbx Type IV™ Conversion System Full Graphic LCD Display

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker Optimizer
DriveRack® PX
Powered Speaker Optimizer DriveRack® PX
dbx, Inc. - The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M... The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M2 measurement mic, Auto-EQ corrects for audible deficiencies in the room environment. Our patented Advanced Feedback Suppression (AFS™) kills nasty feedback, allowing problem-free operation at higher sound levels, while our patented Subharmonic Synthesizer™ extends bass response for enhanced bottom end. With all that, you also get classic dbx compression and the protection offered by our graceful PeakPlus™ limiting. Your ears, your audience, and your powered speakers will forever thank you. In spite of all that sophistication, rest assured we won't overcomplicate the simplicity of your rig. Our exclusive Setup, Auto-EQ, and AFS Wizards, and out-of-the-box support for a host of JBL and other popular powered speakers, make setup a snap. Louder, cleaner, better sound than you thought possible from your powered speakers. Stereo Feedback Elimination with 12 feedback notch filters Dual 28-band Graphic EQ Classic dbx® Compressor 120A Subharmonic Synthesizer Stereo Multi-band Parametric EQ Stereo PeakPlus™ Limiters Pink Noise Generator Auto-EQ with 28-Band RTA JBL® and other popular powered speakers included in Setup Wizard dbx M2 Measurement Mic and zippered pouch included Front panel RTA-Mic XLR input with phantom power 25 User Programs / 25 Factory Programs 2 Channel XLR Input 2 Channel XLR Output 2 Channel XLR Sub Output 24-Bit ADC/24-Bit DAC, >110 dB Dynamic Range dbx Type IV™ Conversion System Full Graphic LCD Display

dbx, Inc. - The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M...

The DriveRack PX Powered Speaker Optimizer has everything you need to get the most out of your stereo powered speaker system. It even includes stereo or mono subwoofer support. With the included dbx M2 measurement mic, Auto-EQ corrects for audible deficiencies in the room environment. Our patented Advanced Feedback Suppression (AFS™) kills nasty feedback, allowing problem-free operation at higher sound levels, while our patented Subharmonic Synthesizer™ extends bass response for enhanced bottom end. With all that, you also get classic dbx compression and the protection offered by our graceful PeakPlus™ limiting. Your ears, your audience, and your powered speakers will forever thank you.
In spite of all that sophistication, rest assured we won't overcomplicate the simplicity of your rig. Our exclusive Setup, Auto-EQ, and AFS Wizards, and out-of-the-box support for a host of JBL and other popular powered speakers, make setup a snap. Louder, cleaner, better sound than you thought possible from your powered speakers.

  • Stereo Feedback Elimination with 12 feedback notch filters
  • Dual 28-band Graphic EQ
  • Classic dbx® Compressor
  • 120A Subharmonic Synthesizer
  • Stereo Multi-band Parametric EQ
  • Stereo PeakPlus™ Limiters
  • Pink Noise Generator
  • Auto-EQ with 28-Band RTA
  • JBL® and other popular powered speakers included in Setup Wizard
  • dbx M2 Measurement Mic and zippered pouch included
  • Front panel RTA-Mic XLR input with phantom power
  • 25 User Programs / 25 Factory Programs
  • 2 Channel XLR Input
  • 2 Channel XLR Output
  • 2 Channel XLR Sub Output
  • 24-Bit ADC/24-Bit DAC, >110 dB Dynamic Range
  • dbx Type IV™ Conversion System
  • Full Graphic LCD Display
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DriveRack® PX
Product Name Powered Speaker Optimizer
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details