Visual Sound, Inc. Complete Equalizaton & Loudspeaker Management System DriveRack 4820

Description
dbx, Inc. Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack 4820 is the next member of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the tamper-proof front panel, the 4820 provides all the processing, flexibility and control necessary for permanent installations. The DriveRack 4820 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps." In keeping with this philosophy the 4820 includes four inputs and eight outputs with both analog and digital connectivity; a CobraNet option rounds it out offering greater flexibility for large installations. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack 4820 provides a tamper-proof front panel, and is controlled by an easy-to-use GUI with optional wall panel controllers; so whether you application is Front of House system processing or Distributed system control, the DriveRack 4820 has what it takes. 48 and 96 kHz operation 4 analog and AES/EBU inputs 8 analog and AES/EBU outputs Full Bandpass Filter, Crossover and Routing Configuraitons with Bessel, Butterworth, and Linkwitz-Riley filters 31-Band Graphic and 9-band Parametric EQ on every input 6-band Parametric EQ on every output Loudspeaker Cluster and Driver Alignment Delays Selectable DSP inserts on all inputs and outputs including Classic dbx Compression, Limiting and Advanced Feedback Suppression among others Ethernet HiQnet™ networking control Optional dbx ZC wall panel control Optional CobraNet I/O Optional Jensen® I/O Transformers
Description
dbx, Inc. Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack 4820 is the next member of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the tamper-proof front panel, the 4820 provides all the processing, flexibility and control necessary for permanent installations. The DriveRack 4820 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps." In keeping with this philosophy the 4820 includes four inputs and eight outputs with both analog and digital connectivity; a CobraNet option rounds it out offering greater flexibility for large installations. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack 4820 provides a tamper-proof front panel, and is controlled by an easy-to-use GUI with optional wall panel controllers; so whether you application is Front of House system processing or Distributed system control, the DriveRack 4820 has what it takes. 48 and 96 kHz operation 4 analog and AES/EBU inputs 8 analog and AES/EBU outputs Full Bandpass Filter, Crossover and Routing Configuraitons with Bessel, Butterworth, and Linkwitz-Riley filters 31-Band Graphic and 9-band Parametric EQ on every input 6-band Parametric EQ on every output Loudspeaker Cluster and Driver Alignment Delays Selectable DSP inserts on all inputs and outputs including Classic dbx Compression, Limiting and Advanced Feedback Suppression among others Ethernet HiQnet™ networking control Optional dbx ZC wall panel control Optional CobraNet I/O Optional Jensen® I/O Transformers

Suppliers

Company
Product
Description
Supplier Links
Complete Equalizaton & Loudspeaker Management System - DriveRack 4820 - Visual Sound, Inc.
Broomall, PA, USA
Complete Equalizaton & Loudspeaker Management System
DriveRack 4820
Complete Equalizaton & Loudspeaker Management System DriveRack 4820
dbx, Inc. Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack 4820 is the next member of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the tamper-proof front panel, the 4820 provides all the processing, flexibility and control necessary for permanent installations. The DriveRack 4820 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps." In keeping with this philosophy the 4820 includes four inputs and eight outputs with both analog and digital connectivity; a CobraNet option rounds it out offering greater flexibility for large installations. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack 4820 provides a tamper-proof front panel, and is controlled by an easy-to-use GUI with optional wall panel controllers; so whether you application is Front of House system processing or Distributed system control, the DriveRack 4820 has what it takes. 48 and 96 kHz operation 4 analog and AES/EBU inputs 8 analog and AES/EBU outputs Full Bandpass Filter, Crossover and Routing Configuraitons with Bessel, Butterworth, and Linkwitz-Riley filters 31-Band Graphic and 9-band Parametric EQ on every input 6-band Parametric EQ on every output Loudspeaker Cluster and Driver Alignment Delays Selectable DSP inserts on all inputs and outputs including Classic dbx Compression, Limiting and Advanced Feedback Suppression among others Ethernet HiQnet™ networking control Optional dbx ZC wall panel control Optional CobraNet I/O Optional Jensen® I/O Transformers

dbx, Inc.

Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack 4820 is the next member of the hugely successful DriveRack family. From the powerful 96 kHz DSP engine and standard analog and digital I/O, to the tamper-proof front panel, the 4820 provides all the processing, flexibility and control necessary for permanent installations.
The DriveRack 4820 is the next generation of the famous DriveRack family, and like its predecessor it is engineered to provide "Everything you need between the mixer and the power amps." In keeping with this philosophy the 4820 includes four inputs and eight outputs with both analog and digital connectivity; a CobraNet option rounds it out offering greater flexibility for large installations. The 96 kHz processing engine is capable of offering insert processing functions to customize the processing path for your application, in addition to the standard system processing functions all with extremely low latency and extended frequency response. From Signal Routing, EQ, and Bandpass Filters, to classic dbx® Dynamics and Feedback Suppression all the processing is available and with the sonic excellence that you would expect from the world's leading system processing manufacturer. With all this processing power available, control is of paramount importance. The DriveRack 4820 provides a tamper-proof front panel, and is controlled by an easy-to-use GUI with optional wall panel controllers; so whether you application is Front of House system processing or Distributed system control, the DriveRack 4820 has what it takes.

  • 48 and 96 kHz operation
  • 4 analog and AES/EBU inputs
  • 8 analog and AES/EBU outputs
  • Full Bandpass Filter, Crossover and Routing Configuraitons with Bessel, Butterworth, and Linkwitz-Riley filters
  • 31-Band Graphic and 9-band Parametric EQ on every input
  • 6-band Parametric EQ on every output
  • Loudspeaker Cluster and Driver Alignment Delays
  • Selectable DSP inserts on all inputs and outputs including Classic dbx Compression, Limiting and Advanced Feedback Suppression among others
  • Ethernet HiQnet™ networking control
  • Optional dbx ZC wall panel control
  • Optional CobraNet I/O
  • Optional Jensen® I/O Transformers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DriveRack 4820
Product Name Complete Equalizaton & Loudspeaker Management System
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
PLS Full range, 2.0
Specs
Nominal Power 7 watts
Sensitivity 85.3 dB
Resonance Frequency 166 Hz
View Details
2 suppliers