Visual Sound, Inc. Dual Pole Flat Panel Mount DP-200

Description
Exact Furniture The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent sta... The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent stability as the base is bolted to the bottom of the furniture item. The unit will take most flat panels up to 65" in size. Chrome and Black metal finish Bolts securely to the base of the cabinet Gives the work surface a clean look Handles most flat panel displays up to 65" Easy to assemble Comes complete with camera/codec platform standard Has holes in the chrome poles for cable management
Description
Exact Furniture The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent sta... The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent stability as the base is bolted to the bottom of the furniture item. The unit will take most flat panels up to 65" in size. Chrome and Black metal finish Bolts securely to the base of the cabinet Gives the work surface a clean look Handles most flat panel displays up to 65" Easy to assemble Comes complete with camera/codec platform standard Has holes in the chrome poles for cable management

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual Pole Flat Panel Mount
DP-200
Dual Pole Flat Panel Mount DP-200
Exact Furniture The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent sta... The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent stability as the base is bolted to the bottom of the furniture item. The unit will take most flat panels up to 65" in size. Chrome and Black metal finish Bolts securely to the base of the cabinet Gives the work surface a clean look Handles most flat panel displays up to 65" Easy to assemble Comes complete with camera/codec platform standard Has holes in the chrome poles for cable management

Exact Furniture

The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent sta...

The chrome and black flat panel display mount is designed to attach to the bottom of one of several Exact Furniture products to give the work surface a clean look. The unit also provides excellent stability as the base is bolted to the bottom of the furniture item. The unit will take most flat panels up to 65" in size.

  • Chrome and Black metal finish
  • Bolts securely to the base of the cabinet
  • Gives the work surface a clean look
  • Handles most flat panel displays up to 65"
  • Easy to assemble
  • Comes complete with camera/codec platform standard
  • Has holes in the chrome poles for cable management
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DP-200
Product Name Dual Pole Flat Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details