Visual Sound, Inc. Desktop Computer Speakers DMS1

Description
Califone International, Inc. The DMS1 delivers room-filling sound as a practical alternative to more involved audio amplification solutions. This 3-piece speaker system is designed for fast and easy classroom setup with plug-and-play convenience from any existing audio device (computer, MP3 player, or the headphone output from a multimedia player). It's Mac or PC compatible - all that's needed is to just plug in the speaker jack from the audio source and connect each satellite speaker to the subwoofer.
Description
Califone International, Inc. The DMS1 delivers room-filling sound as a practical alternative to more involved audio amplification solutions. This 3-piece speaker system is designed for fast and easy classroom setup with plug-and-play convenience from any existing audio device (computer, MP3 player, or the headphone output from a multimedia player). It's Mac or PC compatible - all that's needed is to just plug in the speaker jack from the audio source and connect each satellite speaker to the subwoofer.

Suppliers

Company
Product
Description
Supplier Links
Desktop Computer Speakers - DMS1 - Visual Sound, Inc.
Broomall, PA, USA
Desktop Computer Speakers
DMS1
Desktop Computer Speakers DMS1
Califone International, Inc. The DMS1 delivers room-filling sound as a practical alternative to more involved audio amplification solutions. This 3-piece speaker system is designed for fast and easy classroom setup with plug-and-play convenience from any existing audio device (computer, MP3 player, or the headphone output from a multimedia player). It's Mac or PC compatible - all that's needed is to just plug in the speaker jack from the audio source and connect each satellite speaker to the subwoofer.

Califone International, Inc.

The DMS1 delivers room-filling sound as a practical alternative to more involved audio amplification solutions. This 3-piece speaker system is designed for fast and easy classroom setup with plug-and-play convenience from any existing audio device (computer, MP3 player, or the headphone output from a multimedia player). It's Mac or PC compatible - all that's needed is to just plug in the speaker jack from the audio source and connect each satellite speaker to the subwoofer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DMS1
Product Name Desktop Computer Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 580 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details