Visual Sound, Inc. Digital Microphone System DMS 700

Description
AKG Acoustics, U.S. AKG's revolutionary DMS 700 is designed to deliver the very best audio quality, channel quantity and quick and easy operation. It is the first professional digital wireless system that meets worldwide transmission regulations. Two frequency versions, each with up to 155 MHz frequency range of transmitter and receiver give the user the necessary flexibility even in a crowded RF environment. With this ultra wide tuning range you can operate with up to 100 channels simultaneously. The encryption function offers the necessary security for sensitive audio transmissions. The digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality. Ideal for broadcast applications, conferences, courtrooms, houses of worship, stage and music performances. Up to 155 MHz tuning range Proprietary signal encryption for sensitive information 40 pre-programmed frequencies Up to 100 channels can be operated simultaneously Infrared link of all frequency and setup data to the transmitter 8 hours battery life and 7-segment battery status information Quick setup mode, spectrum analyzer and rehearsal functions for easy setup Low-cut filter, 3-band Equalizer, dbx® Compressor and dbx® Limiter included Rugged all-metal construction
Description
AKG Acoustics, U.S. AKG's revolutionary DMS 700 is designed to deliver the very best audio quality, channel quantity and quick and easy operation. It is the first professional digital wireless system that meets worldwide transmission regulations. Two frequency versions, each with up to 155 MHz frequency range of transmitter and receiver give the user the necessary flexibility even in a crowded RF environment. With this ultra wide tuning range you can operate with up to 100 channels simultaneously. The encryption function offers the necessary security for sensitive audio transmissions. The digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality. Ideal for broadcast applications, conferences, courtrooms, houses of worship, stage and music performances. Up to 155 MHz tuning range Proprietary signal encryption for sensitive information 40 pre-programmed frequencies Up to 100 channels can be operated simultaneously Infrared link of all frequency and setup data to the transmitter 8 hours battery life and 7-segment battery status information Quick setup mode, spectrum analyzer and rehearsal functions for easy setup Low-cut filter, 3-band Equalizer, dbx® Compressor and dbx® Limiter included Rugged all-metal construction

Suppliers

Company
Product
Description
Supplier Links
Digital Microphone System - DMS 700 - Visual Sound, Inc.
Broomall, PA, USA
Digital Microphone System
DMS 700
Digital Microphone System DMS 700
AKG Acoustics, U.S. AKG's revolutionary DMS 700 is designed to deliver the very best audio quality, channel quantity and quick and easy operation. It is the first professional digital wireless system that meets worldwide transmission regulations. Two frequency versions, each with up to 155 MHz frequency range of transmitter and receiver give the user the necessary flexibility even in a crowded RF environment. With this ultra wide tuning range you can operate with up to 100 channels simultaneously. The encryption function offers the necessary security for sensitive audio transmissions. The digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality. Ideal for broadcast applications, conferences, courtrooms, houses of worship, stage and music performances. Up to 155 MHz tuning range Proprietary signal encryption for sensitive information 40 pre-programmed frequencies Up to 100 channels can be operated simultaneously Infrared link of all frequency and setup data to the transmitter 8 hours battery life and 7-segment battery status information Quick setup mode, spectrum analyzer and rehearsal functions for easy setup Low-cut filter, 3-band Equalizer, dbx® Compressor and dbx® Limiter included Rugged all-metal construction

AKG Acoustics, U.S.

AKG's revolutionary DMS 700 is designed to deliver the very best audio quality, channel quantity and quick and easy operation. It is the first professional digital wireless system that meets worldwide transmission regulations.
Two frequency versions, each with up to 155 MHz frequency range of transmitter and receiver give the user the necessary flexibility even in a crowded RF environment. With this ultra wide tuning range you can operate with up to 100 channels simultaneously.
The encryption function offers the necessary security for sensitive audio transmissions.
The digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality.
Ideal for broadcast applications, conferences, courtrooms, houses of worship, stage and music performances.

  • Up to 155 MHz tuning range
  • Proprietary signal encryption for sensitive information
  • 40 pre-programmed frequencies
  • Up to 100 channels can be operated simultaneously
  • Infrared link of all frequency and setup data to the transmitter
  • 8 hours battery life and 7-segment battery status information
  • Quick setup mode, spectrum analyzer and rehearsal functions for easy setup
  • Low-cut filter, 3-band Equalizer, dbx® Compressor and dbx® Limiter included
  • Rugged all-metal construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DMS 700
Product Name Digital Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details