Visual Sound, Inc. Drum Microphone Clips DMC100

Description
Samson Technologies Corp. allow for easy clip-on microphone rim mounting for most drum and percussion instruments. *Allows for easy clip on microphone rim mounting for most drum and percussion instruments *Adjustable height and swivel *3 clips per set
Description
Samson Technologies Corp. allow for easy clip-on microphone rim mounting for most drum and percussion instruments. *Allows for easy clip on microphone rim mounting for most drum and percussion instruments *Adjustable height and swivel *3 clips per set

Suppliers

Company
Product
Description
Supplier Links
Drum Microphone Clips - DMC100 - Visual Sound, Inc.
Broomall, PA, USA
Drum Microphone Clips
DMC100
Drum Microphone Clips DMC100
Samson Technologies Corp. allow for easy clip-on microphone rim mounting for most drum and percussion instruments. *Allows for easy clip on microphone rim mounting for most drum and percussion instruments *Adjustable height and swivel *3 clips per set

Samson Technologies Corp. allow for easy clip-on microphone rim mounting for most drum and percussion instruments.

*Allows for easy clip on microphone rim mounting for most drum and percussion instruments *Adjustable height and swivel *3 clips per set

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DMC100
Product Name Drum Microphone Clips
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details