Visual Sound, Inc. DM960 Interchangeable Mic Head DM960

Description
beyerdynamic, Inc. Interchangeable microphone head (dynamic, hypercardioid), for Opus 600 / 900 handheld transmitters Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.
Description
beyerdynamic, Inc. Interchangeable microphone head (dynamic, hypercardioid), for Opus 600 / 900 handheld transmitters Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

Suppliers

Company
Product
Description
Supplier Links
DM960 Interchangeable Mic Head - DM960 - Visual Sound, Inc.
Broomall, PA, USA
DM960 Interchangeable Mic Head
DM960
DM960 Interchangeable Mic Head DM960
beyerdynamic, Inc. Interchangeable microphone head (dynamic, hypercardioid), for Opus 600 / 900 handheld transmitters Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

beyerdynamic, Inc.

Interchangeable microphone head (dynamic, hypercardioid), for Opus 600 / 900 handheld transmitters

Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DM960
Product Name DM960 Interchangeable Mic Head
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details