Visual Sound, Inc. Instrument Mic DM 80

Description
Nady Systems, Inc. - Pro Audio Kick drum mic with extended low-end response specially tailored for bass drums and other large diameter drums
Description
Nady Systems, Inc. - Pro Audio Kick drum mic with extended low-end response specially tailored for bass drums and other large diameter drums

Suppliers

Company
Product
Description
Supplier Links
Instrument Mic - DM 80 - Visual Sound, Inc.
Broomall, PA, USA
Instrument Mic
DM 80
Instrument Mic DM 80
Nady Systems, Inc. - Pro Audio Kick drum mic with extended low-end response specially tailored for bass drums and other large diameter drums

Nady Systems, Inc. - Pro Audio

Kick drum mic with extended low-end response specially tailored for bass drums and other large diameter drums

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DM 80
Product Name Instrument Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details